EN
  • EN
  • DE

PESD5V0V1BA,115

Part No PESD5V0V1BA,115
Manufacturer Nexperia USA Inc.
Catalog TVS - Diodes
Description TVS DIODE 5VWM 12.5VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 12.5V
Peak Pulse Current(Ippm) 4.8A (8/20μs)
Power Dissipation - Pd 45W
Applications Automotive
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1087615-PESD5V0V1BA,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0V1BA,115 CAD Model

Description

The Nexperia USA Inc. PESD5V0V1BA,115 is a high-quality zener diode that is designed to provide reliable performance in a wide range of applications.

  • Mounting: SMD (SMT)
  • Application: Automotive
  • ECCN: EAR99
  • Peak Pulse Current: 4.8A (8/20μs)
  • Power Dissipation: 45W
  • Estimated Production Lead Time: Not Applicable
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0436 $50.1400
2,795+ $0.0358 $100.0610
4,340+ $0.0346 $150.1640
5,975+ $0.0335 $200.1625
7,720+ $0.0324 $250.1280
10,310+ $0.0291 $300.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 547,030 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess