EN
  • EN
  • DE

PMXB65UPEZ

Part No PMXB65UPEZ
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 3.2A DFN1010D-3  /  P-Channel 12 V 3.2A (Ta) 317mW (Ta), 8.33W (Tc) Surface Mount DFN1010D-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12 V
Current - Continuous Drain (Id) @ 25°C 3.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.2V, 4.5V
Rds On (Max) @ Id, Vgs 72mOhm @ 3.2A, 4.5V
Vgs(th) (Max) @ Id 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 12 nC @ 4.5 V
Vgs (Max) ±8V
Input Capacitance (Ciss) (Max) @ Vds 634 pF @ 6 V
Power Dissipation (Max) 317mW (Ta), 8.33W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DFN1010D-3
Package / Case 3-XDFN Exposed Pad
Base Product Number PMXB65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-12342-1,568-12342-2,1727-2177-2,1727-2177-1,568-12342-1-ND,1727-2177-6,568-12342-2-ND,PMXB65UPEZ-ND,934067151147,PMXB65UPE,147,568-12342-6,568-12342-6-ND
Standard Package 5,000
Win Source Part Number 1085729-PMXB65UPEZ
Ultra Librarian 3D Model Ultra Librarian PMXB65UPEZ CAD Model

Description

The PMXB65UPEZ is a P-channel enhancement mode Field-Effect Transistor (FET) from Nexperia USA Inc. It's designed for load switch and general purpose switching applications where low on-state resistance and compact size are critical. The device is housed in a DFN2020D-3 (SOT1220) leadless ultra small Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Applications:

  • Load switches in portable devices (e.g., smartphones, tablets)
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • General purpose switching

Features:

  • Trench MOSFET technology
  • Very low on-state resistance (RDS(on))
  • Logic level gate drive
  • Ultra small DFN2020D-3 package
  • Leadless package for improved thermal performance

Benefits:

  • High efficiency: The very low RDS(on) minimizes power losses and improves energy efficiency in switching applications.
  • Space saving: The ultra-small DFN2020D-3 package enables compact circuit designs, crucial for portable devices.
  • Logic level compatible: The logic level gate drive allows direct control from microcontrollers and other logic devices.
  • Improved thermal performance: The leadless package improves heat dissipation, enhancing the reliability of the device.
  • Reduced voltage drop: Low RDS(on) minimizes voltage drop across the switch.

Technical Specifications:

The PMXB65UPEZ has a drain-source voltage (VDS) of -20V. The gate-source voltage (VGS) is ±8V. The continuous drain current (ID) is -6.5A. The typical on-state resistance (RDS(on)) at VGS = -4.5V and ID = -6.5A is 21 mΩ. The threshold voltage (VGS(th)) is between -0.45V and -1V. It has a total gate charge (QG) of 7.8 nC. Power dissipation is 1.6W. The operating junction temperature range is -55°C to +150°C.

This MOSFET is optimized for low voltage, low on-resistance switching applications where space is limited. The trench MOSFET technology allows for a high current density and low RDS(on) in a small footprint.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess