EN
  • EN
  • DE

BC69PA,115

Part No BC69PA,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description TRANS PNP 20V 2A 3HUSON  /  Bipolar (BJT) Transistor PNP 20 V 2 A 140MHz 420 mW Surface Mount 3-HUSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 20 V
Vce Saturation (Max) @ Ib, Ic 600mV @ 200mA, 2A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 85 @ 500mA, 1V
Power - Max 420 mW
Frequency - Transition 140MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-PowerUDFN
Supplier Device Package 3-HUSON (2x2)
Base Product Number BC69
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Names 568-12659-2,568-12659-2-ND,BC69PA,115-ND,568-12659-6,568-12659-1-ND,934065748115,1727-2361-6,568-12659-6-ND,1727-2361-1,1727-2361-2,568-12659-1
Standard Package 3,000
Win Source Part Number 1177950-BC69PA,115
Ultra Librarian 3D Model Ultra Librarian BC69PA,115 CAD Model

Description

The 1177950-BC69PA,115 is a PNP transistor from Nexperia USA Inc.

  • Maximum Power: 420 mW
  • Voltage Collector Emitter Breakdown: 20 V
  • Maximum Collector Current: 2 A
  • DC Current Gain: 85 @ 500mA, 1V
  • Transistor Type: Bipolar (BJT) - Single
  • Package Type: Tape and Reel
  • Standard Package: 3,000
  • Mounting: SMD (SMT)
  • Frequency Transition: 140MHz
  • Vce Saturation: 600mV @ 200mA, 2A
  • Current Collector Cutoff: 100nA (ICBO)
  • Device Package: 3-PowerUDFN
  • Supplier Device Package: 3-HUSON (2x2)
  • Operating Temperature Range: 150°C (TJ)

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,90W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,25W,3.1-3.5GHZ,2US,10
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,WLESS,2W,1.6-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2785 $50.1300
440+ $0.2286 $100.5840
680+ $0.2214 $150.5520
935+ $0.2143 $200.3705
1,210+ $0.2071 $250.5910
1,620+ $0.1857 $300.8340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess