EN
  • EN
  • DE
  • IT

PSMN013-100YSEX

Part No PSMN013-100YSEX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 82A LFPAK56
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 100 V 82A (Tj) 238W (Tc) Surface Mount LFPAK56, Power-SO8
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package SC-100, SOT-669
Case / Package LFPAK56, Power-SO8
Family Name PSMN013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-10284-1-ND, 568-10284-2-ND, 1727-1129-2, 568-10284-1, 568-10284-2, PSMN013-100YSEX-ND, 1727-1129-1, 1727-1129-6, 568-10284-6-ND, 568-10284-6, 934067544115
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930910-PSMN013-100YSEX
Ultra Librarian 3D Model Ultra Librarian PSMN013-100YSEX CAD Model

Description

The PSMN013-100YSEX is a N-Channel MOSFET manufactured by Nexperia USA Inc.

  • Popularity: High
  • Supply and Demand Status: Balanced
  • Current Rating: 82A
  • On-Resistance: 1.3mΩ

You May Also Be Interested in

ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
Panasonic
MOSFET P-CH 20V 2A WSSMINI6-F1
Lowest to $0.1837
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982
Fairchild/ON Semiconductor
MOSFET N-CH 60V 12A TO-220
Lowest to $2.8268
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344
Rohm Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6031 $59.4279
19+ $6.1851 $117.5169
29+ $5.9762 $173.3098
41+ $5.5582 $227.8862
53+ $5.3493 $283.5129
66+ $5.1404 $339.2664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,440 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess