EN
  • EN
  • DE

PSMN022-30BL,118

Part No PSMN022-30BL,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 30A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 9nC @ 10V
Max Input Capacitance 447pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 41W (Tc)
Maximum Rds On at Id,Vgs 22.6 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1090338-PSMN022-30BL,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN022-30BL,118 CAD Model

Description

The Nexperia USA Inc. PSMN022-30BL,118 is a N-channel MOSFET transistor with a maximum drain-source voltage of 30V and a continuous drain current of 30A @ 25°C.

  • On-State Resistance: 22.6 mOhm @ 5A and 10V
  • Temperature Range: -55°C to 175°C
  • Maximum Power Dissipation: 41W

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3315 $61.3260
10+ $12.5791 $125.7910
15+ $12.1864 $182.7960
20+ $11.7937 $235.8740
26+ $11.3999 $296.3974
34+ $10.2206 $347.5004
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess