EN
  • EN
  • DE

PSMN027-100XS,127

Part No PSMN027-100XS,127
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 23.4A TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 23.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 30nC @ 10V
Max Input Capacitance 1624pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 41.1W (Tc)
Maximum Rds On at Id,Vgs 26.8 mOhm @ 5A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1090344-PSMN027-100XS,127
Popularity Medium
Supply and Demand Status Balance
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian PSMN027-100XS,127 CAD Model

Description

The Nexperia USA Inc. PSMN027-100XS,127 is an obsolete (EOL) MOSFET with a Win Source Part Number of 1090344.

  • Manufacturer: Nexperia USA Inc.
  • Product Name: PSMN027-100XS,127
  • Status: Obsolete (EOL)
  • Win Source Part Number: 1090344
  • Type: N-channel MOSFET
  • Mounting: Through-hole
  • Case/Package: TO-220F
  • Drain-Source Breakdown Voltage: 100V
  • Continuous Drain Current @ 25°C: 23.4A (Tc)
  • Gate-Source Threshold Voltage: 4V @ 250μA
  • Gate Charge (Max): 30nC @ 10V
  • Input Capacitance (Max): 1624pF @ 50V
  • Maximum Gate-Source Voltage: ±20V
  • Maximum Rds On @ Id,Vgs: 26.8 mOhm @ 5A, 10V
  • Technology: MOSFET
  • Polarity: N-channel
  • Drive Voltage (Max Rds On, Min Rds On): 10V
  • Operating Temperature: -55°C to 175°C (TJ)
  • Dimension: TO-220-3 Full Pack, Isolated Tab
  • Supply and Demand: Balanced
  • Package Quantity: 50 units

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess