EN
  • EN
  • DE

PSMN1R2-30YLDX

Part No PSMN1R2-30YLDX
Manufacturer Nexperia USA Inc.
Catalog FETs - Single
Description MOSFET N-CH 30V 100A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 30V
Id - Continuous Drain Current 100A
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 1.24mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.2V at 1mA
Gate Charge (Qg) (Maximum) at Vgs 68nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 4616pF at 15V
Power Dissipation (Maximum) 194W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package LFPAK56, Power-SO8
Manufacturer Package SC-100, SOT-669
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 733486-PSMN1R2-30YLDX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN1R2-30YLDX CAD Model

Description

The PSMN1R2-30YLDX is a power MOSFET manufactured by Nexperia. This MOSFET is designed for high-efficiency power switching applications, featuring low on-resistance and fast switching speeds.

Applications

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Motor Control: Driving motors in various applications.
  • Power Supplies: Switch-mode power supplies (SMPS).
  • Load Switching: Controlling power to various loads.
  • Synchronous Rectification: Improving efficiency in power converters.

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • 30V Drain-Source Voltage (VDS): Suitable for low-voltage applications.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals.
  • Trench MOSFET Technology: Offers improved performance and efficiency.
  • LFPAK Package: Provides excellent thermal performance.
  • Automotive Qualified: Suitable for automotive applications.

Benefits

  • High Efficiency: Reduces power consumption and heat generation.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies design.
  • Excellent Thermal Performance: LFPAK package allows for efficient heat dissipation.
  • Robust Design: Automotive qualification ensures reliable operation in demanding environments.

Additional Details

The PSMN1R2-30YLDX power MOSFET is designed for applications requiring high efficiency and low on-resistance. The logic-level gate drive simplifies the design of gate drive circuits. The LFPAK package provides excellent thermal performance, allowing for high current operation. The automotive qualification ensures that the device can withstand harsh operating conditions. Detailed specifications, including drain current (ID), gate-source voltage (VGS), and thermal resistance, can be found in the Nexperia datasheet.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
50V 200mA 6Ω@4.5V,0.2A 150mW 1.5V@250uA 2 N-Channel SOT-363
Lowest to $0.0264
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
ShenZhen SlkorMicro Semicon Co. Ltd
100V 2A 1W 700mΩ@10V,2A 2.5V@1A 1 piece P-channel SOT-23
Lowest to $0.0656
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 3A 150mΩ@4.5V,2A 350mW 1.1V@250uA 1 N-channel SOT-23
Lowest to $0.0425
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
50V 130mA 10Ω@5V,100mA 200mW 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1188
ShenZhen SlkorMicro Semicon Co. Ltd
60V 300mA 350mW 4.5Ω@4.5V,0.2A 3V@250uA 1 N-channel SOT-23
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5424 $51.5280
200+ $0.5081 $101.6200
310+ $0.4909 $152.1790
440+ $0.4566 $200.9040
570+ $0.4395 $250.5150
715+ $0.4223 $301.9445
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess