EN
  • EN
  • DE

PSMN1R4-40YLDX

Part No PSMN1R4-40YLDX
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A LFPAK / Trans MOSFET N-CH 40V 100A 5-Pin(4+Tab) LFPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 96nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 6661pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 238W (Tc)
Rds On (Maximum) @ Id, Vgs 1.4 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package LFPAK56, Power-SO8
Package SC-100, SOT-669
Win Source Part Number 792618-PSMN1R4-40YLDX
Popularity Medium
Supply and Demand Status Limited
Family Name PSMN1R4-40YLD
Introduction Date May 05, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian PSMN1R4-40YLDX CAD Model

Description

The Nexperia USA Inc.The supply and demand status is limited. Nexperia USA Inc.

  • Current - Continuous Drain (Id): 100A (Tc) @ 25°C
  • Operating Temperature: -55°C to 175°C (TJ)
  • Package: SC-100, SOT-669
  • Mounting Type: SMD
  • Technology: MOSFET
  • Family Name: PSMN1R4-40YLD
  • Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
  • Channel Type: N
  • Drain Source Voltage: 40V
  • Vgs(th) (Maximum) @ Id: 2.2V @ 1mA
  • Gate Charge (Qg) (Maximum) @ Vgs: 96nC @ 10V
  • Input Capacitance (Ciss) (Maximum) @ Vds: 6661pF @ 20V
  • Vgs (Maximum): ±20V
  • Power Dissipation (Maximum): 238W (Tc)
  • Rds On (Maximum) @ Id, Vgs: 1.4 mOhm @ 25A, 10V
  • Alternative Parts (Cross-Reference): STK224N4F7AG, STK184N4F7AG, NTMYS1D2N04CLTWG, PSMN1R4-40YLD
  • Introduction Date: May 05, 2014
  • Estimated EOL Date: 2030
  • ECCN: EAR99
  • Halogen Free: Compliant

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1618 $52.2810
95+ $1.0883 $103.3885
145+ $1.0515 $152.4675
205+ $0.9780 $200.4900
270+ $0.9412 $254.1240
335+ $0.9045 $303.0075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess