EN
  • EN
  • DE

PSMN3R0-30MLC,115

Part No PSMN3R0-30MLC,115
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 70A LFPAK33  /  N-Channel 30 V 70A (Tc) 88W (Tc) Surface Mount LFPAK33
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr Nexperia USA Inc.
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 70A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 3.15mOhm @ 25A, 10V
Vgs(th) (Max) @ Id 2.15V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 34.8 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 2330 pF @ 15 V
Power Dissipation (Max) 88W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package LFPAK33
Package / Case SOT-1210, 8-LFPAK33 (5-Lead)
Base Product Number PSMN3R0
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 568-9574-6-ND,568-9574-2,1727-7141-1,568-9574-1,1727-7141-2,568-9574-2-ND,934066937115,568-9574-1-ND,1727-7141-6,PSMN3R030MLC115,568-9574-6
Standard Package 1,500
Win Source Part Number 1209313-PSMN3R0-30MLC,115
Ultra Librarian 3D Model Ultra Librarian PSMN3R0-30MLC,115 CAD Model

Description

The PSMN3R0-30MLC,115 is an N-channel MOSFET. It is from Nexperia USA Inc.

  • Channel Type: N-Channel
  • Drain-to-Source Voltage (Vdss): 30V
  • Continuous Drain Current (Id): 70A (Tc)
  • On-Resistance (Rds On): 3.15mOhm @ 25A, 10V
  • Gate Threshold Voltage (Vgs(th)): 2.15V @ 1mA
  • Power Dissipation: 88W (Tc)
  • Gate Charge (Qg): 34.8nC @ 10V
  • Input Capacitance (Ciss): 2330pF @ 15V
  • Maximum Voltage (Vgs): ±20V
  • Mounting Type: Surface-Mount Device (SMD)
  • Package: Tape and Reel
  • Package/Case: SOT-1210, 8-LFPAK33 (5-Lead)
  • Suitable For: Power management, motor control, and lighting

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess