EN
  • EN
  • DE

PSMN3R8-100BS,118

Part No PSMN3R8-100BS,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 120A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 26 Weeks
Features N-Channel 100 V 120A (Tc) 306W (Tc) Surface Mount D2PAK
Manufacturer Nexperia USA Inc.
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name PSMN3R8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 568-9479-2, 568-9479-1-ND, 568-9479-2-ND, 568-9479-6, 568-9479-6-ND, 1727-7109-6, 1727-7109-2, PSMN3R8100BS118, 934065178118, 1727-7109-1, 568-9479-1
Quantity per package 800
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890308-PSMN3R8-100BS,118
Ultra Librarian 3D Model Ultra Librarian PSMN3R8-100BS,118 CAD Model

Description

The PSMN3R8-100BS,118 is an electronic component manufactured by Nexperia USA Inc.

  • Family: PSMN3R8
  • Category: Discrete semiconductor product
  • Win Source Part Number: 890308-PSMN3R8-100BS,118
  • Package: Reel - TR or TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
  • Features: N-Channel 100 V 120A (Tc) 306W (Tc) Surface Mount D2PAK
  • Operating Temperature: -55°C ~ 175°C (TJ)
  • Quantity per Package: 800
  • Production Lead Time: 26 weeks
  • REACH: Unaffected
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8541.29.0095
  • Other Part Numbers: 568-9479-2, 568-9479-1-ND, 568-9479-2-ND, 568-9479-6, 568-9479-6-ND, 1727-7109-6, 1727-7109-2, PSMN3R8100BS118, 934065178118, 1727-7109-1, and 568-9479-1

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess