The PSMN7R0-30MLC is a 30 V, Logic level, N-channel MOSFET in LFPAK33 (SOT1210) package using TrenchMOS technology. This product is designed for high efficiency DC-DC conversion, load switch and motor control applications. This MOSFET offers a superior combination of low on-state resistance and fast switching speeds, which contributes to optimized power efficiency and reduced energy consumption.
Applications
- DC-DC converters
- Load switching
- Motor control
- Power management systems
Features
- TrenchMOS technology
- Logic level gate drive
- Low on-state resistance: R<sub>DS(on) = 7 mΩ (typical) at V<sub>GS = 4.5 V
- Fast switching speed
- Low Q<sub>GD for reduced switching losses
- LFPAK33 (SOT1210) package for optimal thermal performance
- Lead-free and RoHS compliant
Benefits
- High efficiency: Reduced power losses in DC-DC conversion and other power applications.
- Compact design: LFPAK33 package offers a small footprint for space-constrained applications.
- Simplified gate drive: Logic level gate drive allows direct interfacing with microcontrollers and other low-voltage control circuits.
- Improved thermal performance: Effective heat dissipation due to the package design allows for reliable operation at higher currents.
- Environmentally friendly: Compliant with lead-free and RoHS standards.
Additional Details
The PSMN7R0-30MLC operates with a drain-source voltage (V<sub>DS) of up to 30V and is capable of handling continuous drain currents (I<sub>D) of up to 25A (dependent on application and cooling). Its low gate charge (Q<sub>g) minimizes the drive power requirements, and the fast switching characteristics enable the design of high-frequency power converters. This MOSFET is an excellent choice for demanding applications that require both efficiency and compact size. The device's robust design and excellent thermal characteristics provide long-term reliability in various operating conditions. It's commonly used in synchronous rectification, power supplies, and battery-powered devices where efficiency is paramount. Furthermore, the logic-level gate drive enables easy integration with low-voltage microcontrollers and digital signal processors, simplifying the design of control circuitry. The combination of low on-state resistance and fast switching provides a significant advantage in minimizing power dissipation and maximizing overall system efficiency. The LFPAK33 package, with its optimized leadframe design, ensures efficient heat transfer from the device to the ambient environment or a heat sink, maintaining a low junction temperature and contributing to the longevity of the component.