EN
  • EN
  • DE

PSMN7R6-60BS,118

Part No PSMN7R6-60BS,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 92A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 92A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 38.7nC @ 10V
Max Input Capacitance 2651pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 149W (Tc)
Maximum Rds On at Id,Vgs 7.8 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1090444-PSMN7R6-60BS,118
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Automotive, Power Management
Ultra Librarian 3D Model Ultra Librarian PSMN7R6-60BS,118 CAD Model

Description

The Nexperia USA Inc. PSMN7R6-60BS,118 is an N-channel MOSFET with a drain-source breakdown voltage of 60V and a continuous drain current of 92A @ 25°C.

  • Channel Type: N-channel
  • Drain-Source Breakdown Voltage: 60V
  • Continuous Drain Current @ 25°C: 92A
  • Gate-Source Threshold Voltage: 4V @ 1mA
  • Maximum Gate Charge: 38.7nC @ 10V
  • Maximum Input Capacitance: 2651pF @ 30V
  • Maximum Rds On: 7.8 mOhm @ 25A, 10V
  • Power Dissipation: 149W (Tc)
  • Mounting: SMD (SMT)
  • Package: D2PAK
  • Supply and Demand: Balanced
  • Popularity: Medium
  • Applications: Automotive and power management

You May Also Be Interested in

VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
BSZ150N10LS3 G Infineon Technologies MOSFETs N-Ch 100V 40A TSDSON-8 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
P-Channel 60V 12.7A 63W Surface Mount TO-252-3
Lowest to $0.4948
Infineon Technologies
BSC054N04NS G Infineon Technologies MOSFETs N-Ch 40V 81A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6345

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1436 $51.4464
57+ $1.7589 $100.2573
89+ $1.7039 $151.6471
122+ $1.6490 $201.1780
157+ $1.5940 $250.2580
210+ $1.4291 $300.1110
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess