EN
  • EN
  • DE

PXT2222A/G,115

Part No PXT2222A/G,115
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description PXT2222A - NPN switching transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086480-PXT2222A/G,115
Categories RF Transistors(BJT)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PXT2222A/G,115 CAD Model

Description

The PXT2222A/G,115 is a general-purpose NPN bipolar junction transistor (BJT) manufactured by Nexperia. It is designed for use in a wide range of switching and amplification applications.

Applications:

  • General-purpose switching: Used as a switch in various electronic circuits.
  • Amplification: Employed in small-signal amplifier circuits.
  • Driver circuits: Drives larger loads such as relays and LEDs.
  • Oscillator circuits: Used in simple oscillator designs.
  • Linear regulators: Can be used as a pass transistor in linear voltage regulators.

Features:

  • NPN BJT: Standard NPN bipolar junction transistor.
  • Low saturation voltage: Minimizes power dissipation when used as a switch.
  • High current gain (hFE): Provides good amplification performance.
  • High transition frequency (fT): Suitable for high-frequency applications.
  • Small signal amplification: Capable of amplifying small AC signals.
  • Through-hole package: Easy to use with breadboards and prototyping boards.
  • Pb-free package: Environmentally friendly lead-free package.

Benefits:

  • Versatile: Suitable for a wide range of applications.
  • Easy to Use: Simple to integrate into existing circuits.
  • Low Cost: Cost-effective solution for various electronic applications.
  • Reliable: Provides reliable performance in standard operating conditions.
  • Good Performance: Offers a good balance of current gain and switching speed.

Additional Details:

The PXT2222A/G,115 is typically used in circuits with a supply voltage of 5V to 12V, but it can handle higher voltages depending on the specific application. The transistor is commonly used with a base resistor to limit the base current and prevent damage to the transistor. Its characteristics are well-defined in the manufacturer's datasheet, including parameters such as current gain, saturation voltage, and breakdown voltage. Precise specifications can be found on the manufacturer's website. The “/G” suffix usually indicates that it is a Green product which means it is halogen free.

You May Also Be Interested in

CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess