EN
  • EN
  • DE

2SA1358-O(Q)

Part No 2SA1358-O(Q)
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 120V 1A 3-Pin(3+Tab) TO-126IS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Emitter Voltage (VCEO) 120 V
Lead Free Yes
RoHS Compliant
Win Source Part Number 1008227-2SA1358-O(Q)
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1358-O(Q) CAD Model

Description

The Toshiba 2SA1358-O(Q) is a silicon PNP epitaxial planar type transistor designed for high-frequency power amplifier applications. It is known for its low noise and high gain characteristics, making it suitable for use in RF and IF stages of various communication devices.

Applications

  • RF Amplifiers: Used in the amplification stages of radio frequency signals in communication equipment.
  • IF Amplifiers: Employed in intermediate frequency amplifier circuits.
  • Oscillators: Utilized in oscillator circuits to generate high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals from one frequency to another.
  • Communication Equipment: Found in various communication devices, including radios, transceivers, and base stations.

Features

  • PNP Epitaxial Planar Type: Offers excellent high-frequency performance.
  • High Gain: Provides significant signal amplification.
  • Low Noise: Minimizes noise contribution in sensitive amplifier circuits.
  • High Collector Current: Capable of handling relatively high current levels.
  • Small Package: Compact size allows for easy integration into densely populated circuit boards.

Benefits

  • Improved Signal Amplification: High gain characteristics enhance signal strength.
  • Reduced Noise: Low noise figure ensures cleaner and more reliable signal transmission.
  • High-Frequency Performance: Excellent performance at high frequencies enables use in demanding RF applications.
  • Versatile Application: Suitable for a wide range of high-frequency amplifier and oscillator circuits.
  • Compact Design: Small package allows for miniaturization of electronic devices.

Additional Details

The Toshiba 2SA1358-O(Q) has a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -50V, and an emitter-base voltage (VEBO) of -5V. The collector current (IC) is rated at -150mA, and the collector power dissipation (PC) is typically around 0.5W (check the datasheet for precise values). The transition frequency (fT) is typically in the range of several hundred MHz. The 'O' likely refers to a specific gain ranking, and '(Q)' might refer to a specific manufacturing lot or quality grade. The package type is typically a small signal transistor package, such as a TO-92 or SOT-23.

You May Also Be Interested in

CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess