EN
  • EN
  • DE

SPX2950ACN-L-5-0

Part No SPX2950ACN-L-5-0
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Description SPX2950 - 150mA Low Dropout Volt / Linear Voltage Regulator IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Nexperia USA Inc.
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 1095752-SPX2950ACN-L-5-0
Ultra Librarian 3D Model Ultra Librarian SPX2950ACN-L-5-0 CAD Model

Description

The 1095752-SPX2950ACN-L-5-0 is a linear voltage regulator integrated circuit (IC) manufactured by Nexperia USA Inc.

  • Category: Power management
  • Package: bulk
  • Standard Package: 1 piece
  • Series: Obsolete

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess