EN
  • EN
  • DE
  • IT

SZMM3Z39VT1GX

Part No SZMM3Z39VT1GX
Manufacturer Nexperia USA Inc.
Catalog Diodes - Zener - Single
Description SZMM3Z39VT1G/SOD323/SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 39 V 300 mW ±5% Surface Mount SOD-323
Manufacturer Nexperia USA Inc.
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 1727-SZMM3Z39VT1GXDKR, 934662363115, 1727-SZMM3Z39VT1GXCT, 1727-SZMM3Z39VT1GXTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898778-SZMM3Z39VT1GX
Ultra Librarian 3D Model Ultra Librarian SZMM3Z39VT1GX CAD Model

Description

The Zener Diode is a high-quality electronic component from Nexperia USA Inc. that is perfect for automotive applications.

  • Voltage Rating: 39 V
  • Power Rating: 300 mW
  • Mounting: Surface Mountable
  • Package: SOD-323
  • Packaging: Reel-TR
  • Quantity per Package: 3000 pieces
  • AEC-Q101: Compliant
  • Operating Temperature Range: 150 degrees Celsius
  • Product Type: Discrete Semiconductor Product
  • Other Part Numbers: 1727-SZMM3Z39VT1GXDKR, 934662363115, 1727-SZMM3Z39VT1GXCT, 1727-SZMM3Z39VT1GXTR

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
1W 4.3V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess