EN
  • EN
  • DE

TL431QDBZR,215

Part No TL431QDBZR,215
Manufacturer Nexperia USA Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 2.495V
Maximum Output Voltage 36V
Output Current 100mA
Tolerance ±2%
Current - Cathode 1mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 1107877-TL431QDBZR,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431QDBZR,215 CAD Model

Description

The Nexperia USA Inc. TL431QDBZR,215 is an adjustable shunt reference voltage regulator.

  • Nominal Output Voltage: 2.495V
  • Output Current: up to 100mA
  • Temperature Range: -40°C to 125°C (TA)
  • Package: TO-236AB (SOT23)
  • Mounting: surface-mount technology (SMT)
  • Maximum Output Voltage: 36V
  • Tolerance: ±2%
  • Category: integrated circuits
  • Status: Currently active
  • Supply and Demand Status: balanced.

You May Also Be Interested in

MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1824 $50.1600
670+ $0.1497 $100.2990
1,035+ $0.1450 $150.0750
1,425+ $0.1404 $200.0700
1,845+ $0.1357 $250.3665
2,470+ $0.1216 $300.3520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 266,300 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess