EN
  • EN
  • DE

NCB0603R151TR060F

Part No NCB0603R151TR060F
Manufacturer NIC-Components Corp.
Catalog EMI / RFI Components
Description NCB Series 0603 150 Ohm 600 mA 0.25 Ohm DCR Surface Mount Ferrite Bead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0603
Core Material Ferrite
DC Resistance (DCR) 250 mΩ
Depth 950 µm
Height 950 µm
Impedance 150 Ω
Max DC Current 600 mA
RoHS Compliant
Schedule B 8504500000
Tolerance 25 %
Win Source Part Number 1047309-NCB0603R151TR060F
Categories EMI / RFI Components
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCB0603R151TR060F CAD Model

Description

The NIC-Components Corp. NCB0603R151TR060F is a low popularity electronic component that is manufactured by NIC-Components Corp.

  • Win Source Part Number: 1047309-NCB0603R151TR060F
  • Supply and Demand Status: Shortage
  • Application: EMI / RFI components
  • Mounting: SMD (SMT)
  • Tolerance: 25%
  • Impedance: 150 Ω
  • DC Resistance: 250 mΩ
  • RoHS Compliant: Yes

You May Also Be Interested in

Murata Electronics North America
EMI/RFI Suppressors & Ferrites CE0401G95DCB000RB2
Need more? Email Us
EPCOS (TDK)
SAW Filter 2140MHz 100 Ohm SMD 5-Pin
Lowest to $0.8424
AVX Corp/Kyocera Corp
RF DUPLEXER 881.5MHZ/2.14GHZ SMD / RF Duplexer 869MHz ~ 894MHz / 2.11GHz ~ 2.17GHz 9-SMD, No Lead
Lowest to $0.4826
Bel Fuse Inc.
Electromechanical Filter 50Ohm 4.5uH 10ADC
Need more? Email Us
Murata Electronics North America
French Electronic Distributor since 1988
Lowest to $0.1779
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 3.5GHZ BAND PASS / 3.5GHz Center Band Pass Ceramic Filter 200 MHz Monoblock, 2 PC Pad
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 0.15UF SMD / LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel C = 0.15µF 5 A 1812 (4532 Metric), 3 PC Pad
Lowest to $8.1852
API Technologies Corp
Emi Power Line Filter, 20A
Lowest to $4.9090
EPCOS (TDK)
Saw Filters W-LAN Module
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess