EN
  • EN
  • DE
  • IT

NMC0805X7R105K16TRPLP3KF

Part No NMC0805X7R105K16TRPLP3KF
Manufacturer NIC-Components Corp.
Catalog Ceramic Capacitors
Description Cap Ceramic 1uF 16V X7R 10% SMD 0805 125°C Embossed Plastic T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Mounting SMD (SMT)
Case / Package 0805
Depth 1.25 mm
Dielectric X7R
Dissipation Factor 3.5 %
Insulation Resistance 10 GΩ
Lead Free Yes
Length 2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Schedule B 8532240020, 8532240020
Tolerance 10 %
Voltage Rating 16 V
Win Source Part Number 1082509-NMC0805X7R105K16TRPLP3KF
Categories Ceramic Capacitors
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMC0805X7R105K16TRPLP3KF CAD Model

Description

The NMC0805X7R105K16TRPLP3KF is a multilayer ceramic capacitor (MLCC) manufactured by NIC Components Corp. It features a capacitance of 1.0 µF (microfarad), a voltage rating of 16V, and X7R dielectric. This capacitor is designed for general-purpose applications, providing stable performance over a wide range of temperatures and voltages.

Applications

  • Power Supply Filtering: Used to filter noise and ripple in power supply circuits, ensuring stable voltage levels.
  • Bypass Capacitors: Employed to bypass unwanted AC signals to ground, reducing noise and improving signal integrity in digital and analog circuits.
  • Decoupling Capacitors: Used to decouple integrated circuits (ICs) from the power supply, preventing voltage drops and noise from affecting their performance.
  • Timing Circuits: Used in timing circuits to provide stable and predictable timing characteristics.
  • General Purpose Applications: Suitable for a wide variety of general-purpose applications requiring stable capacitance over temperature and voltage.

Features

  • High Capacitance Value: 1.0 µF capacitance provides ample charge storage for various applications.
  • X7R Dielectric: Offers stable performance over a wide temperature range (-55°C to +125°C) with minimal capacitance variation.
  • 16V Voltage Rating: Suitable for applications with voltage levels up to 16V.
  • 0805 Case Size: Compact 0805 surface-mount package saves board space.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.
  • Lead-Free Termination: Lead-free termination promotes environmental sustainability.

Benefits

  • Stable Performance: X7R dielectric ensures stable capacitance over temperature and voltage, improving circuit reliability.
  • Noise Reduction: Effective in filtering noise and ripple, improving signal integrity and system performance.
  • Compact Size: Small 0805 package allows for high-density circuit designs.
  • Wide Operating Temperature Range: Suitable for use in a wide range of environmental conditions.
  • Environmentally Friendly: RoHS compliant and lead-free termination promotes environmental sustainability.

Additional Details

The NMC0805X7R105K16TRPLP3KF has a tolerance of ±10%. The operating temperature range is -55°C to +125°C. The capacitor is designed for reflow soldering and is supplied on tape and reel for automated assembly. It is commonly used in a wide range of electronic devices, including smartphones, computers, and industrial equipment.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 1UF 16V X5R 0402
Lowest to $0.0330
Vishay
CAP CER 1000PF 40KV N4700 DISK
Need more? Email Us
Kemet
CAP CER 1000PF 50V X7R 0603
Lowest to $0.1984
Samsung
CAP CER 2.2UF 50V X7R 0805
Lowest to $0.0815
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 3000PF 20KV Y5S DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess