EN
  • EN
  • DE

NRC06F6041TRF

Part No NRC06F6041TRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832772-NRC06F6041TRF
Ultra Librarian 3D Model Ultra Librarian NRC06F6041TRF CAD Model

Description

The NRC06F6041TRF is a thick film chip resistor manufactured by NIC Components Corp. This resistor is designed for general purpose applications in electronic circuits where precise resistance and stable performance are required. It is part of the NRC series, known for its reliability and compact size.

Applications

  • Consumer electronics: Televisions, audio equipment, and set-top boxes.
  • Industrial control systems: Power supplies, motor drives, and instrumentation.
  • Automotive electronics: Engine control units, lighting systems, and infotainment systems.
  • Telecommunications equipment: Mobile phones, routers, and base stations.
  • Medical devices: Patient monitoring equipment and diagnostic tools.

Features

  • Compact size: 0603 (1608 metric) package size, suitable for high-density circuit boards.
  • Thick film technology: Provides stable resistance and high reliability.
  • Tolerance: Typically available in ±1% and ±5% tolerance options.
  • Resistance value: 6.04 kΩ resistance.
  • Temperature coefficient: Low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • High reliability: Ensures stable performance and long operational life.
  • Precise resistance: Enables accurate circuit operation and reduces errors.
  • Compact size: Allows for miniaturization of electronic devices.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details

The NRC06F6041TRF resistor has a power rating of typically 0.1W. It is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing. The resistor's terminals are typically made of solder-plated material, providing excellent solderability. It is packaged on tape and reel for automated pick and place assembly. The resistance value of 6.04 kΩ is commonly used in various voltage divider, current limiting, and feedback circuits. The operating temperature range is typically from -55°C to +155°C making it suitable for use in harsh environments.

When selecting this resistor, consider factors such as the required power rating, tolerance, and temperature coefficient of resistance to ensure optimal performance in the target application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Apex Tool Group
BULB SOLDER-OFF
Lowest to $0.2420
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
16,130+ $0.0036 $58.0680
38,465+ $0.0030 $115.3950
60,000+ $0.0029 $174.0000
83,335+ $0.0028 $233.3380
104,170+ $0.0028 $291.6760
142,860+ $0.0025 $357.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,260 pieces
MOQ: 16130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess