EN
  • EN
  • DE

NSPC682G50TRA1F

Part No NSPC682G50TRA1F
Manufacturer NIC-Components Corp.
Catalog OEM Parts (M - N)
Description Aluminum Electrolytic Capacitors; Low ESR; Solid Construction, Flat Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082775-NSPC682G50TRA1F
Categories OEM Parts(M-N)
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSPC682G50TRA1F CAD Model

Description

The NSPC682G50TRA1F is a surface mount aluminum electrolytic capacitor manufactured by NIC Components Corp. Aluminum electrolytic capacitors are commonly used in electronic circuits for filtering, smoothing, and energy storage applications. The NSPC682G50TRA1F is designed for general-purpose use and offers a balance of performance and cost-effectiveness.

Applications:

  • Power Supplies: Used for filtering and smoothing DC voltage in power supplies.
  • Audio Equipment: Employed for coupling and decoupling audio signals.
  • Consumer Electronics: Found in various electronic devices, such as televisions, radios, and appliances.
  • Industrial Equipment: Used in industrial control systems and machinery.
  • LED Lighting: Utilized for smoothing the current in LED drivers.

Features:

  • Surface Mount Design: Allows for easy and automated assembly on printed circuit boards (PCBs).
  • Aluminum Electrolytic Construction: Provides high capacitance values in a relatively small package.
  • General Purpose Application: Suitable for a wide range of electronic circuits.
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances directive.
  • Long Life: Offers extended operational life under specified operating conditions.

Benefits:

  • Cost-Effective: Provides a balance of performance and price.
  • High Capacitance: Offers high capacitance values in a small package size.
  • Easy to Use: Surface mount design simplifies the assembly process.
  • Reliable Performance: Delivers stable performance under specified operating conditions.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally safe.

Technical Specifications: The NSPC682G50TRA1F has a capacitance value of 6800 µF (microfarads) with a tolerance typically around ±20%. The rated voltage is 50V DC (Volts Direct Current). It is designed to operate over a temperature range that typically spans from -40°C to +85°C. The ESR (Equivalent Series Resistance) is a critical parameter that affects the capacitor's performance at higher frequencies and under heavy load conditions. The case size is typically standardized for surface mount components.

Additional Details: When using the NSPC682G50TRA1F, it's important to adhere to the manufacturer's specifications regarding voltage, temperature, and ripple current. Exceeding these limits can lead to premature failure or degradation of performance. It’s always recommended to consult the official datasheet from NIC Components Corp. for the most accurate and up-to-date information. Factors like ripple current rating and impedance at various frequencies are also important considerations for specific applications. Correct soldering techniques and proper handling during PCB assembly are also important for ensuring the component's longevity and performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess