EN
  • EN
  • DE

NF2W757GT-F1

Part No NF2W757GT-F1
Manufacturer Nichia Corporation
Catalog Custom Parts (N - R)
Description Nichia 180lm/W White Surface Mount 3030 Mid Power LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1112178-NF2W757GT-F1
Categories Custom Parts
Manufacturer Nichia Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NF2W757GT-F1 CAD Model

Description

The Nichia NF2W757GT-F1 is a high-performance white LED designed for a wide range of lighting applications. It is known for its excellent light output, high efficiency, and long lifespan. This LED utilizes Nichia's advanced phosphor technology to deliver exceptional color rendering and stability.

Applications

  • General Illumination
  • Architectural Lighting
  • Commercial Lighting
  • Residential Lighting
  • Portable Lighting (Flashlights, Headlamps)

Features

  • High Luminous Flux
  • Compact Size
  • Wide Viewing Angle
  • Long Lifespan
  • Excellent Color Rendering
  • RoHS Compliant

Benefits

  • Energy Efficient: Reduces power consumption and lowers operating costs.
  • High Brightness: Provides ample light output for various applications.
  • Long-lasting: Minimizes maintenance and replacement costs.
  • Consistent Color: Delivers uniform and appealing light quality.
  • Versatile: Suitable for diverse lighting needs.

Additional Details

The NF2W757GT-F1 features a ceramic substrate that ensures excellent thermal conductivity, allowing for efficient heat dissipation and reliable performance. It is designed to be reflow soldered, making it compatible with standard SMT assembly processes. The LED's wide viewing angle provides uniform light distribution, minimizing glare and shadows. Its high color rendering index (CRI) ensures accurate color representation, enhancing the visual appeal of illuminated objects. The specific color temperature and luminous flux of the NF2W757GT-F1 vary depending on the binning and operating conditions, but it is typically available in a range of cool, neutral, and warm white options. Forward voltage is typically around 2.85V, and it's designed to operate at a forward current of 350mA.

This LED's robust design and exceptional performance make it a popular choice for manufacturers seeking a reliable and efficient lighting solution. It is often used in applications where high brightness, long lifespan, and consistent color quality are critical requirements.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Conexant Systems
Lowest to $14.6893
Intel
Need more? Email Us
Mitsubishi
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2889 $50.5575
425+ $0.2371 $100.7675
655+ $0.2297 $150.4535
900+ $0.2223 $200.0700
1,165+ $0.2149 $250.3585
1,560+ $0.1926 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess