EN
  • EN
  • DE

NSSW206AT

Part No NSSW206AT
Manufacturer Nichia Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958243-NSSW206AT
Categories OEM Parts(M-N)
Manufacturer Nichia Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NSSW206AT CAD Model

Description

The NSSW206AT is a white LED (Light Emitting Diode) manufactured by Nichia Corporation. Nichia is a leading manufacturer of high-quality LEDs known for their performance and reliability.

Applications:

  • General Illumination: Used in residential and commercial lighting applications such as downlights, spotlights, and linear lighting.
  • Backlighting: Providing backlighting for LCD screens in televisions, monitors, and mobile devices.
  • Automotive Lighting: Used in automotive lighting applications such as headlights, taillights, and interior lighting.
  • Signage and Display: Providing illumination for signs, displays, and advertising boards.
  • Portable Lighting: Used in flashlights, headlamps, and other portable lighting devices.

Features:

  • High Brightness: Provides a high level of light output.
  • White Light Emission: Emits white light with a specific color temperature.
  • Long Lifespan: Offers a long operating life, reducing maintenance costs.
  • Energy Efficiency: Converts electrical energy into light with high efficiency.
  • Compact Size: Allows for space-saving designs.

Benefits:

  • Energy Savings: Reduces energy consumption compared to traditional lighting sources.
  • Long-Term Cost Savings: Lowers maintenance costs due to long lifespan.
  • High-Quality Light Output: Provides a bright and consistent light source.
  • Design Flexibility: Allows for versatile lighting designs.
  • Environmentally Friendly: Contains no harmful substances and reduces carbon footprint.

Additional Details:

The NSSW206AT's specific luminous flux (brightness), color temperature (e.g., cool white, neutral white, warm white), forward voltage, and viewing angle are detailed in the manufacturer's datasheet. LEDs are semiconductor devices that emit light when current flows through them. Refer to the datasheet for detailed optical and electrical characteristics, including typical forward current, reverse voltage, and thermal resistance. The package type is crucial for proper heat dissipation and mounting.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Meled
Lowest to $0.1103
SMC Diode Solutions
Cyl; Compact Guide; Slide Brg
Need more? Email Us
Meled
Lowest to $0.1113
SMC Diode Solutions
Smc Mqm/mqp/mqq Low Friction Cyl Cyl, Low Fr
Need more? Email Us
Multicomp
Switch, Rotary, Tht, 10X10, 10 Pos, 3X3
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0820 $57.8100
1,725+ $0.0670 $115.5750
2,635+ $0.0658 $173.3830
3,640+ $0.0635 $231.1400
4,720+ $0.0612 $288.8640
6,250+ $0.0554 $346.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess