EN
  • EN
  • DE

F920J106MAAAST

Part No F920J106MAAAST
Manufacturer Nichicon
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nichicon
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823105-F920J106MAAAST
Ultra Librarian 3D Model Ultra Librarian F920J106MAAAST CAD Model

Description

The F920J106MAAAST is a surface-mount solid electrolytic capacitor manufactured by Nichicon. It belongs to the F92 series, known for its low ESR (Equivalent Series Resistance) and high ripple current capability. These capacitors are well-suited for applications where stable and efficient performance is required, such as in power supplies and decoupling circuits.

Applications

  • Decoupling capacitor for microprocessors and ASICs
  • Bypass capacitor in power supplies
  • Filtering in DC-DC converters
  • Noise reduction in electronic circuits
  • Portable electronic devices
  • Automotive electronics

Features

  • Capacitance: 10 µF (Microfarads)
  • Voltage Rating: 6.3 VDC
  • Low ESR: Typically in the milliohm range
  • High ripple current capability
  • Operating Temperature Range: -55°C to +105°C
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Reduces voltage ripple and noise in power supplies.
  • Improves the stability and performance of electronic circuits.
  • Extends the lifespan of electronic devices due to its robust construction.
  • Allows for compact circuit designs due to its small size.
  • Suitable for use in high-temperature environments.
  • Complies with environmental regulations.

Additional Details

The F920J106MAAAST capacitor is designed for automated assembly processes and is suitable for high-density circuit boards. Its low ESR minimizes heat generation and improves efficiency, making it ideal for applications with high ripple currents. The solid electrolytic construction ensures stable performance over a wide temperature range. Proper soldering techniques are crucial for ensuring reliable connection and optimal performance. Refer to the datasheet for detailed specifications and application notes, including soldering profiles and derating information. Its small size and high capacitance make it a versatile component for modern electronic designs. Take into account the reverse voltage capabilities of the device when implementing in any circuit.

This capacitor is an important element in various electronic circuits, delivering steady and efficient performance. Understanding its properties and adhering to implementation guidelines guarantees optimal function.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess