EN
  • EN
  • DE

F930G226MAAAST

Part No F930G226MAAAST
Manufacturer Nichicon
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985907-F930G226MAAAST
Categories OEM Parts(F-I)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F930G226MAAAST CAD Model

Description

The F930G226MAAAST is a tantalum solid electrolytic capacitor manufactured by Nichicon. Tantalum capacitors are known for their high volumetric efficiency (high capacitance in a small size) and stable performance. They are commonly used in applications where space is limited and reliability is crucial.

Applications

  • Power supply filtering: Smoothing out voltage ripples in DC power supplies.
  • Bypass capacitors in digital circuits: Providing a local source of charge to maintain stable voltage levels.
  • Filtering in audio circuits: Reducing noise and distortion in audio signals.
  • Timing circuits: Used in RC timing circuits for accurate timing control.
  • DC-DC converters: Improving the stability and efficiency of DC-DC converters.

Features

  • Capacitance: 22µF (microfarads) provides a significant amount of charge storage for filtering and bypass applications.
  • Voltage rating: 4V (volts) indicates the maximum DC voltage that can be safely applied to the capacitor.
  • ESR: Low Equivalent Series Resistance (ESR) minimizes power dissipation and improves filtering performance.
  • Case Size: EIA 6032 (2312 Metric) case size offers a balance between capacitance and physical dimensions.
  • SMT (Surface Mount Technology): Designed for automated assembly using reflow soldering.

Benefits

  • Stable performance: Tantalum capacitors offer excellent stability over temperature and voltage variations.
  • High volumetric efficiency: Provides high capacitance in a compact package, saving board space.
  • Long lifespan: Tantalum capacitors are known for their long operational life.
  • Low ESR: Reduces power loss and improves filtering efficiency.
  • Reliable operation: Provides dependable performance in demanding applications.

Additional Details

The F93 series from Nichicon is a range of surface-mount tantalum capacitors known for their robust performance and reliability. The 'G' in the part number likely refers to a specific production lot or revision. Always refer to the manufacturer's datasheet for complete specifications, including tolerance, leakage current, and operating temperature range. The anode of a tantalum capacitor must be connected to the positive voltage, and reverse voltage can cause damage. These capacitors are suitable for applications requiring a stable and reliable capacitance in a relatively small footprint, such as portable electronics, industrial controls, and telecommunications equipment. Understanding the ESR (Equivalent Series Resistance) is vital for using this capacitor in high-frequency circuits. Lower ESR improves high-frequency performance and reduces heat generation.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Harris Corporation
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess