EN
  • EN
  • DE
  • IT

PLF1C471MDO1

Part No PLF1C471MDO1
Manufacturer Nichicon
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 470UF 20% 16V T/H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Nichicon
Packaging Bulk
Status Active
Type Polymer
Capacitance 470μF
Tolerance ±20%
Voltage Rating 16V
ESR 9 mOhm
Lifetime @ Temp. 2000 Hrs @ 105°C
Temperature Range - Operating -55°C to 105°C
Ripple Current - High Frequency 6.1A @ 100kHz
Lead Spacing 0.197" (5.00mm)
Height - Seated (Max) 0.512" (13.00mm)
Mounting Through Hole
Dimension Radial, Can
Win Source Part Number 061946-PLF1C471MDO1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLF1C471MDO1 CAD Model

Description

The Nichicon PLF1C471MDO1 is a polymer capacitor designed for use in various applications.

  • Manufacturer: Nichicon
  • Capacitance: 470μF
  • Voltage Rating: 16V
  • Tolerance: ±20%
  • ESR: 9 mOhm
  • Lifetime: 2000 hours @ 105°C
  • Package: radial, can
  • Height: 0.512" (13.00mm)
  • Mounting: through-hole mounted
  • Lead Spacing: 0.197" (5.00mm)
  • Suitability: various applications

You May Also Be Interested in

Nichicon
CAP ALUM POLY 150UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 20V TH
Need more? Email Us
Nichicon
CAP ALUM POLY 33UF 20% 16V SMD
Need more? Email Us
Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 470UF 20% 6.3V TH
Need more? Email Us
Elna America
CAP ALUM POLY 180UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 68UF 20% 10V TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7913 $59.3475
175+ $0.6493 $113.6275
270+ $0.6290 $169.8300
370+ $0.6087 $225.2190
480+ $0.5884 $282.4320
640+ $0.5275 $337.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess