The 21DQ10 is a Schottky Barrier Rectifier manufactured by Nihon Inter Electronics Corporation. This diode is designed for use in high-frequency rectification applications, such as switching power supplies, freewheeling diodes, and polarity protection circuits. The device is characterized by its low forward voltage drop and fast switching speed, enabling efficient operation in power electronic systems.
Applications:
- Switching power supplies
- Freewheeling diodes in inductive loads
- Polarity protection circuits
- High-frequency inverters
- DC-DC converters
Features:
- Schottky barrier structure
- Low forward voltage drop
- Fast switching speed
- High surge current capability
- High junction temperature
Benefits:
- Improved efficiency in power conversion due to lower forward voltage drop.
- Reduced switching losses in high-frequency applications due to fast switching.
- Increased reliability under surge conditions due to high surge current capability.
- Enhanced thermal performance due to high junction temperature rating.
Additional Details:
The 21DQ10 features a maximum repetitive reverse voltage of 100V. It typically exhibits a forward voltage drop of around 0.5V at its rated current. The operating temperature range is commonly specified from -55°C to +125°C. Available in packages such as DO-41 and DO-201AD. Its compact size and robust electrical characteristics make it suitable for various power electronics applications where efficient rectification is required.