EN
  • EN
  • DE

C20T03QL-TE24L

Part No C20T03QL-TE24L
Manufacturer Nihon Inter Electronics Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nihon Inter Electronics Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820104-C20T03QL-TE24L
Ultra Librarian 3D Model Ultra Librarian C20T03QL-TE24L CAD Model

Description

The C20T03QL-TE24L is a power MOSFET manufactured by Nihon Inter Electronics Corporation (Niec). This device is designed for high-efficiency switching applications and contributes to minimizing power loss and improving overall system performance.

Applications:

  • DC-DC Converters: Used in voltage regulation and power management circuits.
  • Motor Control: Suitable for controlling the speed and torque of electric motors.
  • Power Supplies: Implemented in various power supply units to enhance efficiency and stability.
  • Inverters: Utilized in inverters to convert DC power to AC power for numerous applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: Enables rapid switching, reducing switching losses and improving performance.
  • High Avalanche Energy: Offers enhanced ruggedness and reliability under transient conditions.
  • Gate-Source Voltage (VGS): Designed for operation with standard gate drive voltages, simplifying the implementation.
  • Operating Temperature Range: Functions reliably within a broad temperature spectrum, ensuring dependable operation in diverse environments.

Benefits:

  • Improved Efficiency: The MOSFET's low on-resistance and high switching speed help reduce power losses and improve energy efficiency.
  • Enhanced Reliability: The high avalanche energy rating ensures the MOSFET can withstand transient voltage spikes, enhancing reliability and robustness.
  • Simplified Design: The compatibility with standard gate drive voltages simplifies the design process and reduces the need for complex drive circuitry.
  • Compact Size: Allows for integration into space-constrained applications without compromising performance.
  • Wide Operating Temperature Range: Ensures stable and consistent performance across a range of operating conditions, making it suitable for various applications.

Technical Specifications (Typical):

  • Voltage Rating (VDS): Typically rated for specific voltage levels, tailored to the application requirements.
  • Current Rating (ID): Specifies the maximum continuous drain current the MOSFET can handle.
  • On-Resistance (RDS(on)): A critical parameter, providing the resistance between the drain and source when the MOSFET is in the ON state.
  • Gate Charge (Qg): Affects the switching speed of the MOSFET.
  • Package Type: Usually available in surface-mount packages for efficient thermal dissipation.

The C20T03QL-TE24L MOSFET from Niec is a versatile component for power management in a variety of applications. Its robust design and performance characteristics make it a valuable addition to many electronic systems.

You May Also Be Interested in

Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess