EN
  • EN
  • DE

F10P40FR

Part No F10P40FR
Manufacturer Nihon Inter Electronics Corporation
Catalog END - OF - LIFE
Description FRD DUAL DIODES - ANODE COMMON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nihon Inter Electronics Corporation
Win Source Part Number 1173077-F10P40FR
Manufacturer Homepage www.niec.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F10P40FR CAD Model

Description

The F10P40FR is a fast recovery rectifier diode manufactured by Nihon Inter Electronics Corporation. It is designed for high-efficiency rectification in power supplies, inverters, and various other applications where fast switching and low forward voltage drop are crucial.

Applications:

  • Switching Mode Power Supplies (SMPS): Used as a rectifier in the secondary side of SMPS to convert AC voltage to DC voltage efficiently.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems to provide a fast and reliable rectification solution during power outages.
  • Inverters: Applied in inverters to convert DC voltage to AC voltage with minimal losses.
  • Freewheeling Diode: Used as a freewheeling diode in inductive load circuits, such as motor drives and solenoid drivers.
  • Power Factor Correction (PFC) Circuits: Utilized in PFC circuits to improve the power factor and reduce harmonic distortion.

Features:

  • Fast Recovery Time: Offers a fast reverse recovery time, reducing switching losses and improving efficiency.
  • High Surge Current Capability: Can withstand high surge currents, providing robustness against transient voltage spikes.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power dissipation and improving overall efficiency.
  • High Reliability: Designed and manufactured to meet stringent quality standards, ensuring long-term reliability.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Improved Efficiency: Fast recovery time and low forward voltage drop contribute to higher efficiency in power conversion applications.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation in demanding environments.
  • Reduced Power Dissipation: Low forward voltage drop minimizes power dissipation, leading to lower operating temperatures and improved system stability.
  • Compact Design: Small package size allows for compact and space-saving designs.
  • Cost-Effective Solution: Provides a cost-effective solution for high-efficiency rectification in various power electronics applications.

The F10P40FR is typically packaged in a DO-201AD package. Its key electrical parameters include a maximum repetitive peak reverse voltage (VRRM) of 400V and an average forward current (IF(AV)) of 10A. The fast recovery characteristic minimizes reverse recovery losses, particularly important in high-frequency applications. Consult the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess