EN
  • EN
  • DE

NSA3265G 19.44MHZ

Part No NSA3265G 19.44MHZ
Manufacturer Nihon Inter Electronics Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Nihon Inter Electronics Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832811-NSA3265G 19.44MHZ
Ultra Librarian 3D Model Ultra Librarian NSA3265G 19.44MHZ CAD Model

Description

The NSA3265G 19.44MHZ is a crystal oscillator manufactured by Nihon Inter Electronics Corporation (NIEC). It is a crucial component in electronic circuits that require a stable and accurate frequency reference. This crystal oscillator provides a precise 19.44 MHz clock signal, essential for timing and synchronization in various applications. Its compact size and reliable performance make it suitable for diverse electronic devices.

Applications

  • Microcontrollers: Providing the clock signal for microcontroller operation.
  • Communication equipment: Frequency reference in radios, modems, and network devices.
  • Timing circuits: Providing accurate timing signals for digital circuits.
  • Audio and video equipment: Clock source for audio and video processing.
  • Industrial control systems: Providing timing signals for process control and automation.

Features

  • Frequency: 19.44 MHz
  • Stability: Provides a stable and accurate frequency output.
  • Compact size: Small footprint for space-constrained applications.
  • Low jitter: Minimizes timing errors in digital circuits.
  • High reliability: Designed for reliable operation in demanding environments.
  • Surface Mount Device (SMD): Suitable for automated assembly.

Benefits

  • Accurate timing: Provides a precise clock signal for critical applications.
  • Stable performance: Ensures consistent operation over a wide range of conditions.
  • Easy integration: Simple to integrate into electronic circuits.
  • Reduced timing errors: Low jitter minimizes timing errors in digital systems.
  • Long lifespan: High reliability ensures a long operating life.

The NSA3265G 19.44MHZ crystal oscillator is a fundamental component in many electronic devices, ensuring accurate and stable timing. Its specifications, including frequency tolerance, load capacitance, and operating temperature range, can be found in the manufacturer's datasheet. This device is designed for surface mount assembly, making it compatible with automated manufacturing processes. This crystal oscillator plays a key role in maintaining the proper operation and timing of electronic systems.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess