EN
  • EN
  • DE

P0303BT

Part No P0303BT
Manufacturer NIKO-SEM
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIKO-SEM
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833249-P0303BT
Ultra Librarian 3D Model Ultra Librarian P0303BT CAD Model

Description

The P0303BT is a MOSFET from NIKO-SEM, designed for a variety of power switching applications. It features a low on-resistance, which minimizes power loss during operation, contributing to energy efficiency. This component is engineered to handle moderate voltage and current levels, making it suitable for applications where a balance of performance and cost is required.

Applications:

  • DC-DC Converters: Used to efficiently convert DC voltage levels in various electronic devices.
  • Power Management Circuits: Integrated into circuits that control and distribute power in portable devices and other electronic systems.
  • Load Switching: Employed to switch power to different loads in a system, such as motors, lights, or other electronic components.
  • Battery Management Systems: Found in battery charging and discharging circuits to regulate power flow and protect the battery.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables rapid switching performance, suitable for high-frequency applications.
  • High Avalanche Energy: Provides robustness against voltage spikes and transients.
  • Logic Level Gate Drive: Allows direct driving from microcontrollers and other logic devices.

Benefits:

  • Improved Energy Efficiency: The low on-resistance reduces power loss, resulting in a more efficient system.
  • Enhanced System Performance: Fast switching speed enables quicker response times and improved overall system performance.
  • Increased System Reliability: High avalanche energy capability protects the MOSFET from voltage transients, improving system reliability.
  • Simplified Circuit Design: Logic level gate drive simplifies the interface between the MOSFET and control circuitry.

The P0303BT is typically supplied in a surface-mount package, facilitating automated assembly and reducing board space requirements. Its electrical characteristics include a drain-source voltage rating sufficient for many common applications, and a continuous drain current rating that indicates its ability to handle significant power levels. The gate threshold voltage is designed to ensure compatibility with standard logic levels, simplifying the design process. This MOSFET provides a solid balance of performance, efficiency, and reliability, making it a versatile choice for a wide range of power switching applications.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess