EN
  • EN
  • DE

P0603BDF

Part No P0603BDF
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 265245-P0603BDF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0603BDF CAD Model

Description

The P0603BDF is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by NIKO-SEM. It is a power switching component, commonly found in applications where efficient power management is critical. As a MOSFET, it offers high input impedance and low on-state resistance, making it ideal for controlling power effectively within electronic circuits.

Applications

  • DC-DC Converters: Enables efficient DC voltage conversion, essential in many electronic devices.
  • Power Management Systems: Integrated into systems for efficient power regulation and distribution.
  • Motor Control: Facilitates control over the speed and direction of DC motors.
  • Load Switching: Used in switching loads in a variety of electronic systems.

Features

  • Low On-State Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Allows for rapid switching between on and off states.
  • Low Gate Charge (Qg): Reduces the power needed to drive the MOSFET.
  • High Avalanche Energy: Designed to withstand voltage spikes.
  • Lead-Free Package: Compliant with RoHS standards, environmentally friendly.

Benefits

  • Improved Efficiency: Low RDS(on) ensures minimal power dissipation and higher efficiency in power conversion.
  • Enhanced Thermal Performance: Lower power loss results in reduced heat generation, improving the device's reliability.
  • Faster Switching: High switching speed allows for efficient, high-frequency operation with smaller passive components.
  • Increased Reliability: Robust design with high avalanche energy ensures stability under transient conditions.
  • Environmentally Responsible: Lead-free package promotes environmental sustainability.

Additional Details

Key electrical characteristics of the P0603BDF include drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The on-state resistance (RDS(on)) is particularly critical for understanding its power loss characteristics. It's recommended to consult the datasheet for complete electrical specifications, thermal resistance, and package details.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess