EN
  • EN
  • DE

P6002CYG

Part No P6002CYG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266282-P6002CYG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P6002CYG CAD Model

Description

The P6002CYG is a MOSFET manufactured by NIKO-SEM, designed for efficient power management in various electronic applications. It is engineered to provide low on-resistance and fast switching speeds, which minimize power losses and improve overall system efficiency. The device's characteristics make it suitable for use in a wide range of power conversion and switching circuits.

Applications:

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Battery Protection Circuits
  • Synchronous Rectification

Features:

  • Low On-Resistance (Rds(on)): Minimizes conduction losses for improved efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduced switching losses.
  • Fast Switching Speed: Allows for higher frequency operation and reduced switching times.
  • Avalanche Rated: Provides robust performance under transient voltage conditions.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Improved Power Efficiency: The low on-resistance reduces conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Power Dissipation: Low gate charge and fast switching speeds minimize switching losses, resulting in lower overall power dissipation and improved thermal performance.
  • Enhanced System Reliability: Avalanche rating ensures robust performance under transient voltage conditions, increasing system reliability.
  • Compact Design: Available in surface-mount packages for efficient PCB assembly.
  • Environmentally Friendly: RoHS compliance ensures the device meets environmental regulations.

Additional Details:

The P6002CYG is typically available in a PDFN3.3x3.3 package. Designers should consult the manufacturer's datasheet for detailed electrical specifications, thermal characteristics, and application guidelines. Proper thermal management is crucial for achieving optimal performance and reliability. The device's low gate charge also makes it suitable for high-frequency applications, such as synchronous rectification in switching power supplies.

You May Also Be Interested in

Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess