EN
  • EN
  • DE

R5460N230AA-TR-FE

Part No R5460N230AA-TR-FE
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (O - R)
Description Standard product for 2 cells
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979763-R5460N230AA-TR-FE
Categories OEM Parts(O-R)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5460N230AA-TR-FE CAD Model

Description

The R5460N230AA-TR-FE is a voltage regulator IC manufactured by Nisshinbo Micro Devices Inc. It's designed to provide a stable and regulated output voltage, making it suitable for various power management applications.

Applications:

  • Power Supplies: Used in power supplies to provide a stable output voltage for electronic devices.
  • Battery-Powered Devices: Regulates voltage in battery-powered applications to ensure consistent performance.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers.
  • Sensor Power: Powers sensors requiring a stable and accurate voltage supply.
  • Wireless Communication Devices: Regulates voltage in wireless communication devices to maintain stable operation.

Features:

  • Low Dropout Voltage: Operates with a low difference between input and output voltage, maximizing efficiency.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage.
  • Overcurrent Protection: Protects the regulator and connected devices from overcurrent conditions.
  • Thermal Shutdown Protection: Protects the regulator from overheating.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Stable Voltage: Maintains a consistent output voltage under varying load conditions.
  • Efficient Power Management: Maximizes battery life in battery-powered applications.
  • Reliable Performance: Provides stable and reliable voltage regulation.
  • Enhanced Protection: Protects against overcurrent and overheating.
  • Compact Design: Enables smaller and more efficient circuit layouts.

The R5460N230AA-TR-FE's key specifications include its output voltage, dropout voltage, output current capability, and protection features. The datasheet from Nisshinbo Micro Devices Inc. provides detailed information on these parameters, as well as the regulator's operating temperature range and package type. Voltage regulators like the R5460N230AA-TR-FE are essential components in modern electronics, ensuring stable and reliable power for a wide range of applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Intel
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess