EN
  • EN
  • DE

WF06H8062DTL

Part No WF06H8062DTL
Manufacturer Walsin Technology Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104620-WF06H8062DTL
Categories OEM Parts(T-Z)
Manufacturer Walsin Technology Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WF06H8062DTL CAD Model

Description

The WF06H8062DTL is a thick film chip resistor manufactured by Walsin Technology Corporation. This resistor is designed for general-purpose applications in electronic circuits requiring precise resistance and stable performance. The resistor comes in a compact 0603 package size, making it suitable for high-density circuit board assemblies where space is a constraint.

Applications

  • Consumer Electronics: Found in a variety of consumer devices, including smartphones, tablets, and audio equipment, serving functions such as current limiting, voltage division, and pull-up/pull-down resistance.
  • Industrial Equipment: Used in control systems, power supplies, and instrumentation equipment for signal conditioning and circuit protection.
  • Automotive Electronics: Integrated into automotive control units (ECUs), sensor circuits, and lighting systems, providing accurate and reliable resistance values.
  • Medical Devices: Employed in patient monitoring devices, diagnostic tools, and therapeutic equipment where high precision and reliability are essential.
  • LED Lighting: Used to limit current in LED circuits, protecting the LEDs and ensuring consistent light output.

Features

  • Resistance Value: 80.6 kΩ
  • Tolerance: ±0.5%
  • Power Rating: 0.1W
  • Temperature Coefficient: ±100 ppm/°C
  • Package Size: 0603 (1608 Metric)
  • Termination: Standard wraparound termination ensures reliable soldering and connectivity.
  • RoHS Compliant: Meets RoHS standards, making it lead-free and compliant with the Restriction of Hazardous Substances directive.

Benefits

  • High Precision: Provides accurate resistance values due to its ±0.5% tolerance, which is crucial for precise circuit operation.
  • Stable Performance: Maintains consistent resistance over a wide range of operating temperatures, thanks to its ±100 ppm/°C temperature coefficient.
  • Compact Size: Allows for high-density mounting on circuit boards with its small 0603 package, saving space and reducing overall system size.
  • Reliable Operation: Offers excellent mechanical and electrical stability due to its thick film construction and wraparound termination.
  • RoHS Compliance: Suitable for use in environmentally conscious products as it meets RoHS standards.

Additional Details

The WF06H8062DTL resistor is designed for automated reflow soldering processes and can withstand the high temperatures involved in PCB assembly. With its 80.6 kΩ resistance value, it is suitable for a variety of common circuit applications. Its tight tolerance ensures that the circuit will perform as expected, and the tape and reel packaging allows for automated placement during manufacturing, making it suitable for high-volume production environments.

You May Also Be Interested in

Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess