EN
  • EN
  • DE

RP111L331B-TR

Part No RP111L331B-TR
Manufacturer Nisshinbo Micro Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 3.3V 500MA DFN1212-6 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA DFN1212-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Nisshinbo Micro Devices Inc.
Series RP111x
Package Tape & Reel (TR)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.32V @ 500mA
Current - Output 500mA
Current - Quiescent (Iq) 125 µA
PSRR 75dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package DFN1212-6
Base Product Number RP111
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 996338-RP111L331B-TR
Ultra Librarian 3D Model Ultra Librarian RP111L331B-TR CAD Model

Description

The RP111L331B-TR is a low-dropout (LDO) regulator manufactured by Nisshinbo Micro Devices Inc. This LDO regulator is designed to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. It is characterized by its low quiescent current and high ripple rejection, making it suitable for battery-powered and noise-sensitive applications.

Applications

  • Battery-powered devices (e.g., smartphones, tablets, wearables)
  • Wireless communication devices (e.g., Bluetooth modules, Wi-Fi modules)
  • Portable audio players
  • Sensor modules
  • Microcontroller power supplies

Features

  • Low dropout voltage (typically 150 mV at 300 mA)
  • Low quiescent current (typically 6 μA)
  • High ripple rejection (typically 70 dB at 1 kHz)
  • Overcurrent protection
  • Thermal shutdown protection

Benefits

  • Extends battery life in portable devices due to its low quiescent current
  • Provides a stable and noise-free power supply for sensitive circuits
  • Protects the regulator and the powered device from damage due to overcurrent or overtemperature conditions
  • Simplifies the design process with its integrated protection features
  • Ensures reliable operation in a wide range of applications

Additional Details

The RP111L331B-TR provides a fixed output voltage of 3.3V. It typically operates on an input voltage range of 1.7V to 5.5V. The low dropout voltage allows the regulator to maintain a stable output voltage even when the input voltage drops close to the output voltage. The low quiescent current minimizes the power consumption of the regulator itself, extending battery life. The high ripple rejection effectively filters out noise and ripple from the input voltage, providing a clean power supply to the load. The overcurrent protection limits the output current to prevent damage to the regulator and the load. The thermal shutdown protection shuts down the regulator when the junction temperature exceeds a certain threshold. The device is typically available in a small SOT-23 or DFN package. External capacitors are required for input and output filtering. The datasheet provides detailed information on recommended operating conditions, electrical characteristics, and application circuit examples. The RP111 series also includes other voltage options to meet different application requirements. Proper layout and decoupling techniques are essential for achieving optimal performance and minimizing noise.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2869 $57.9105
110+ $1.0561 $116.1710
170+ $1.0230 $173.9100
235+ $0.9900 $232.6500
305+ $0.9570 $291.8850
405+ $0.8579 $347.4495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 863 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess