EN
  • EN
  • DE

TMC2KJ-B4.7K-TR

Part No TMC2KJ-B4.7K-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372270-TMC2KJ-B4.7K-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC2KJ-B4.7K-TR CAD Model

Description

The TMC2KJ-B4.7K-TR is a through-hole mount, carbon film trimmer potentiometer manufactured by Noble. These potentiometers are designed for precise electrical resistance adjustments within circuits, making them suitable for various calibration and control applications.

Applications

  • Audio Equipment: Volume controls, tone adjustments, and gain settings in amplifiers and mixers.
  • Instrumentation: Calibration of sensors, adjusting meter ranges, and fine-tuning test equipment.
  • Power Supplies: Voltage and current adjustments in regulated power supplies.
  • Control Systems: Setting parameters in motor controllers, adjusting servo positions, and calibrating feedback loops.
  • Lighting Controls: Dimmer switches and color temperature adjustments.

Features

  • Carbon Film Element: Provides a stable and reliable resistance value.
  • Through-Hole Mounting: Designed for easy installation on printed circuit boards (PCBs).
  • Compact Size: Suitable for applications where space is limited.
  • Rotary Adjustment: Allows for precise and repeatable adjustments.
  • Sealed Construction: Offers protection against dust and contaminants.

Benefits

  • Precise Adjustment: Enables fine-tuning of circuit parameters for optimal performance.
  • Stable Resistance: Ensures consistent performance over time and temperature.
  • Easy Installation: Simplifies assembly and reduces manufacturing costs.
  • Long Lifespan: Provides reliable operation over an extended period.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The TMC2KJ series features a carbon composition resistive element. This potentiometer has a resistance value of 4.7k Ohms with a tolerance of typically ±30%. The power rating is commonly around 0.1 to 0.25 Watts. It is designed to be mounted onto PCBs via through-hole soldering. These trimmers are generally designed for single-turn adjustments. The operating temperature range is usually between -10°C and +70°C. The 'TR' suffix typically indicates tape and reel packaging for automated assembly processes. The rotational life is typically rated for hundreds of cycles, depending on the specific model.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess