EN
  • EN
  • DE

NRF2402

Part No NRF2402
Manufacturer Nordic Semiconductors
Catalog RF Transmitters
Description IC TRANSMITTER 1MB SHOCK 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Nordic Semiconductor ASA
Packaging Reel - TR
Status Active
Frequency 2.4GHz
Applications Home Automation, Remote Sensing, RKE
Modulation or Protocol GFSK
Data Rate (Max) 1Mbps
Power - Output 0dBm
Current - Transmitting 11.5mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 16-VQFN Exposed Pad
Win Source Part Number 090981-NRF2402
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF2402 CAD Model

Description

The NRF2402 from Nordic Semiconductor ASA is an active RF/IF and RFID component that operates at a frequency of 2.4GHz. It has a data rate (max) of 1Mbps and a power output of 0dBm.

  • Frequency: 2.4GHz
  • Data Rate (max): 1Mbps
  • Power Output: 0dBm
  • Modulation or Protocol: GFSK
  • Current Transmitting: 11.5mA
  • Mounting Type: surface mountable
  • Dimension: 16-VQFN exposed pad
  • Applications: home automation, remote sensing, and RKE applications
  • Supply and demand status: balanced

You May Also Be Interested in

Maxim Integrated
IC TRANSM ASK/FSK 16-TQFN
Lowest to $16.3225
Microchip Technology
RF TX IC ISM 315-433MHZ 32VFQFN
Lowest to $4.8972
Infineon Technologies
ASK Transmitter 345 MHz
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
RF TX IC ASK 868-928MHZ 24VQFN
Lowest to $3.3291
Microchip Technology
RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Atmel
UHF ASK/FSK Transmitter
Need more? Email Us
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess