EN
  • EN
  • DE
  • IT

NRF52810-QFAA

Part No NRF52810-QFAA
Manufacturer Nordic Semiconductors
Catalog Electronic Wholesale
Description Bluetooth v5.0 (BLE) SMART SOC 2Mbps 3V 48-Pin QFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN
Manufacturer Nordic Semiconductors
RoHS State Request Verification
Win Source Part Number 758366-NRF52810-QFAA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NRF52810-QFAA CAD Model

Description

The NRF52810-QFAA is a Bluetooth 5.2 System-on-Chip (SoC) from Nordic Semiconductors, built around a 64 MHz Arm Cortex-M4 processor. It is designed for ultra-low power wireless applications, making it suitable for a wide range of IoT devices. This SoC integrates a Bluetooth Low Energy (BLE) radio, along with a comprehensive set of peripherals.

Applications:

  • Wearable Devices: Used in smartwatches, fitness trackers, and health monitors.
  • Beacons: Employed in proximity marketing, indoor navigation, and asset tracking.
  • Connected Home: Integrated into smart lighting, thermostats, and security systems.
  • Industrial IoT: Found in sensor networks, remote monitoring, and predictive maintenance applications.
  • Medical Devices: Utilized in glucose monitors, heart rate sensors, and remote patient monitoring.

Features:

  • Bluetooth 5.2 Support: Supports the latest Bluetooth Low Energy standard for enhanced performance and features.
  • 64 MHz Arm Cortex-M4 Processor: Provides sufficient processing power for a variety of applications.
  • Ultra-Low Power Consumption: Optimized for long battery life in battery-powered devices.
  • Integrated 2.4 GHz Transceiver: Enables wireless communication with other Bluetooth devices.
  • On-Chip Memory: Includes RAM and Flash memory for program storage and data handling.
  • Peripheral Set: Equipped with a variety of peripherals, including UART, SPI, I2C, and ADC.

Benefits:

  • Extended Battery Life: Low power consumption maximizes the operating time of battery-powered devices.
  • Wireless Connectivity: Bluetooth 5.2 provides reliable and efficient wireless communication.
  • Flexible Development: Extensive software development kit (SDK) simplifies application development.
  • Reduced System Cost: High level of integration reduces the need for external components.
  • Enhanced Performance: Powerful processor and efficient radio provide optimal performance.

Additional Details:

The NRF52810-QFAA operates over a voltage range of 1.7V to 3.6V. It features a 2.4 GHz transceiver with a sensitivity of -96 dBm. The on-chip memory includes 192 KB of Flash and 24 KB of RAM. It supports various security features, including AES encryption. The device is available in a QFN package. It is designed to be highly configurable, allowing developers to optimize power consumption and performance for their specific applications. The Nordic SDK provides comprehensive libraries and examples to accelerate development. The NRF52810 is a versatile and cost-effective solution for a wide range of wireless applications, offering a balance of performance, power efficiency, and features.

You May Also Be Interested in

Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Samsung
Lowest to $6.1296
Vishay
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Coilcraft
Midi Spring® Air Core Inductors
Lowest to $0.8418
Toshiba Semiconductor and Storage
Lowest to $0.1107
Omron
Lowest to $1.2102
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1686
KOA Speer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7447 $52.1493
45+ $2.2521 $101.3445
69+ $2.1817 $150.5373
95+ $2.1113 $200.5735
123+ $2.0410 $251.0430
164+ $1.8298 $300.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess