EN
  • EN
  • DE

M/20152/172/10

Part No M/20152/172/10
Manufacturer Norgren
Catalog OEM Parts (M - N)
Description Valve, 1/4 5/2 Solenoid Spring
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 957780-M/20152/172/10
Categories OEM Parts(M-N)
Manufacturer Norgren
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M/20152/172/10 CAD Model

Description

The M/20152/172/10 is a pneumatic cylinder manufactured by Norgren, a leading provider of pneumatic and fluid control solutions. This cylinder is designed to provide linear motion and force in automated systems and industrial applications.

Applications:

  • Automated Assembly Lines: Used to actuate various mechanisms in assembly lines, such as pushing, pulling, and lifting components.
  • Packaging Machinery: Integrated into packaging equipment for tasks like sealing, labeling, and material handling.
  • Material Handling Systems: Employed in conveyor systems and robotic arms to move and position materials.
  • Manufacturing Equipment: Utilized in a wide range of manufacturing machines for clamping, positioning, and operating tools.
  • Process Control Systems: Incorporated in process control valves and actuators to regulate flow and pressure.

Features:

  • Double-Acting Design: Provides controlled motion in both directions, allowing for precise positioning and force application.
  • Durable Construction: Made from high-quality materials, ensuring long-lasting performance and resistance to wear and tear.
  • Versatile Mounting Options: Offers various mounting configurations for easy integration into different systems.
  • Adjustable Cushioning: Features adjustable cushioning to reduce noise and impact at the end of the stroke.
  • Wide Operating Pressure Range: Suitable for a wide range of operating pressures, providing flexibility in different applications.

Benefits:

  • Precise Control: Double-acting design allows for precise control of motion and force.
  • Long Service Life: Durable construction ensures a long service life, reducing maintenance costs.
  • Easy Integration: Versatile mounting options simplify integration into existing systems.
  • Reduced Noise and Vibration: Adjustable cushioning minimizes noise and vibration, improving workplace safety and comfort.
  • Increased Efficiency: Reliable performance and precise control contribute to increased efficiency and productivity.

Additional Details:

The M/20152/172/10 typically includes a bore size, stroke length, and operating pressure range tailored to specific applications. Its robust design ensures reliable operation in demanding industrial environments. Proper maintenance, including lubrication and regular inspection, can further extend its service life. Detailed specifications can usually be found in the manufacturer's datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess