EN
  • EN
  • DE

NTE74LS353

Part No NTE74LS353
Manufacturer NTE
Catalog Custom Parts (N - R)
Description Integrated Circuit Low Power Schottky Dual 4-LINE-TO-1-LINE Data Selector/multiplexer 16-LEAD DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 2
Number of Pins 16
RoHS Compliant
Win Source Part Number 1204593-NTE74LS353
Categories Custom Parts
Manufacturer NTE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTE74LS353 CAD Model

Description

The NTE74LS353 is a dual 4-to-1 line data selector/multiplexer with 3-state outputs. It is part of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits and is manufactured by NTE Electronics. This device selects one of four data sources on each of its two multiplexer sections based on the select inputs, and outputs the selected data. The 3-state outputs allow the device to be connected to a bus without interfering with other devices when not enabled.

Applications

  • Data Routing
  • Address Decoding
  • Logic Function Generation
  • Parallel-to-Serial Conversion
  • Memory Addressing

Features

  • Dual 4-to-1 Multiplexers: Contains two independent 4-to-1 line multiplexers.
  • 3-State Outputs: Allows the output to be in a high-impedance state when disabled.
  • Low Power Consumption: Typical of the 74LS series.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Voltage Range: Operates over a standard TTL voltage range.

Benefits

  • Versatile Data Selection: Enables the selection of one of four data sources.
  • Bus Compatibility: 3-state outputs allow easy integration into bus-oriented systems.
  • Reliable Operation: High noise immunity ensures stable performance.
  • Cost-Effective: Provides a cost-effective multiplexing solution.
  • Easy to Use: Simple control logic for selecting data inputs.

Additional Details

The NTE74LS353 is commonly used in digital logic circuits where data selection or multiplexing is required. The select inputs determine which of the four data inputs is routed to the output. The 3-state outputs are controlled by an enable input, which allows the output to be disabled, placing it in a high-impedance state. This feature is useful when multiple devices are connected to a common bus. The device operates with a supply voltage of 5V, typical for TTL logic. Detailed specifications, including propagation delays, power consumption, and pin configurations, are available in the NTE Electronics datasheet for the NTE74LS353. This multiplexer offers a reliable and versatile solution for data selection in a wide range of digital applications.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2991 $59.7766
62+ $1.8866 $116.9692
95+ $1.8276 $173.6220
131+ $1.7687 $231.6997
169+ $1.7096 $288.9224
227+ $1.5328 $347.9456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess