EN
  • EN
  • DE

NTE74LS40

Part No NTE74LS40
Manufacturer NTE
Catalog OEM Parts (M - N)
Description Integrated Circuit Low Power Schottky Dual 4-INPUT Nand Buffer 14-LEAD DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Channels 2
Number of Outputs 1
Number of Pins 14
RoHS Compliant
Win Source Part Number 1040517-NTE74LS40
Categories OEM Parts(M-N)
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE74LS40 CAD Model

Description

The NTE74LS40 is a dual 4-input NAND buffer IC from NTE Electronics. This integrated circuit consists of two independent 4-input NAND gate buffers. These buffers are designed to amplify or invert the logic signals, providing enhanced driving capabilities for digital circuits. It is commonly used in applications where signal buffering or inversion is required.

Applications:

  • Signal Buffering: Increasing the driving capability of digital signals.
  • Signal Inversion: Inverting the logic state of a digital signal.
  • Line Driving: Driving long or heavily loaded signal lines.
  • Logic Circuits: Implementing logic functions in digital systems.
  • Interface Circuits: Interfacing between different logic families or voltage levels.

Features:

  • Dual 4-Input NAND Gates: Contains two independent 4-input NAND gate buffers.
  • High Output Drive Capability: Provides increased driving capability for digital signals.
  • Low Power Consumption: Operates with low power consumption.
  • High Noise Immunity: Resistant to noise and interference.
  • TTL Compatible: Compatible with TTL logic levels.

Benefits:

  • Enhanced Signal Integrity: Improves the signal quality by buffering or inverting signals.
  • Increased Driving Capability: Allows signals to drive more loads or longer distances.
  • Simplified Circuit Design: Reduces the complexity of signal buffering or inversion in digital systems.
  • Easy to Use: Simple pinout and operation make it easy to integrate into digital systems.
  • Cost-Effective: Provides a simple and efficient solution for signal buffering or inversion needs.

Additional Details:

The NTE74LS40 typically operates on a 5V power supply. It is part of the 74LS series of logic gates, known for their low-power Schottky technology. The IC is usually available in a DIP (Dual In-line Package), which facilitates easy prototyping and breadboarding. Each NAND gate buffer performs the NAND logic operation on its four inputs and then inverts the result. The outputs of the buffers can drive multiple TTL loads. The NTE74LS40 is a reliable and widely used component in various digital circuit applications, offering a convenient and efficient solution for signal buffering or inversion needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess