EN
  • EN
  • DE

N25Q128A13EF8A0F

Part No N25Q128A13EF8A0F
Manufacturer Numonyx B.V
Catalog Memory
Description 128-Mbit 3 V, multiple I/O, 4-Kbyte subsector erase on boot sectors,XiP enabled, serial flash memory with 108 MHz SPI bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Numonyx B.V
Win Source Part Number 1229174-N25Q128A13EF8A0F
Manufacturer Homepage www.numonyx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N25Q128A13EF8A0F CAD Model

Description

The N25Q128A13EF8A0F is a 128 Megabit (16MB) Serial Flash Memory device manufactured by Micron Technology (Numonyx B.V. was acquired by Micron). This memory device is designed for a wide range of applications requiring non-volatile storage, particularly in embedded systems where space and power are constrained. It features high performance, low power consumption, and a compact form factor.

Applications

  • Embedded Systems: Storing boot code, configuration data, and application code in microcontrollers and microprocessors.
  • Wireless Communication Modules: Storing firmware and configuration settings in Wi-Fi, Bluetooth, and Zigbee modules.
  • Consumer Electronics: Storing user data, firmware, and multimedia content in digital cameras, MP3 players, and other portable devices.
  • Industrial Control Systems: Storing program code and data in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking Equipment: Storing boot code and configuration settings in routers, switches, and other network devices.

Features

  • 128 Megabit (16MB) Density: Provides ample storage capacity for various applications.
  • Serial Peripheral Interface (SPI): Enables simple and efficient communication with microcontrollers and microprocessors.
  • Quad SPI (QSPI): Supports high-speed data transfer rates for faster read and write operations.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Page Program: Allows for efficient writing of data in page-sized blocks.
  • Sector Erase and Block Erase: Provides flexible erase options for efficient memory management.
  • Software Write Protection: Protects the memory contents from accidental or unauthorized modification.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed.
  • High Performance: QSPI interface enables fast data transfer rates.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Footprint: Compact package size saves board space.
  • Reliable Data Storage: Ensures data integrity and longevity.

Additional Details

The N25Q128A13EF8A0F operates with a supply voltage of typically 2.7V to 3.6V. It supports SPI modes 0 and 3. The device has a typical endurance of 100,000 program/erase cycles. It is available in various package options such as SOIC, WSON, and BGA. Detailed specifications, including read/write speeds, operating temperature range, and power consumption figures, are available in the product datasheet. The memory device also features a deep power-down mode for ultra-low power consumption during extended periods of inactivity. The device is RoHS compliant.

You May Also Be Interested in

STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
J97R Mlc EMMC/LPDDR3 272G
Need more? Email Us
Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess