EN
  • EN
  • DE

I16-COB00

Part No I16-COB00
Manufacturer Nuvoton Technology Corporation of America
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD DEMO FOR ISD1620
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Nuvoton Technology Corporation of America
Series ChipCorder®
Package Bulk
Product Status Obsolete
Type Audio
Function Voice Record/Playback
Embedded No
Utilized IC / Part ISD1610, ISD1612, ISD1616, ISD1620
Primary Attributes ASIC, 6.6 ~ 40 Sec., 4 ~ 12kHz, Class D Amp
Supplied Contents Partially Populated Board(s)
Secondary Attributes 2.4 ~ 5.5V, 100k Record Cycles
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 875524-I16-COB00
Ultra Librarian 3D Model Ultra Librarian I16-COB00 CAD Model

Description

The Nuvoton ChipCorder evaluation board, with the part number 875524-I16-COB00, is designed for audio applications.

  • Application: Audio
  • Type: ASIC-based
  • Function: Voice record and playback
  • Population: Partially populated
  • Package: Bulk
  • Recording Time: 6.6 to 40 seconds
  • Sampling Frequency: 4 to 12kHz
  • Amplifier: Class D
  • ICs: ISD1610, ISD1612, ISD1616, and ISD1620
  • Voltage Range: 2.4 to 5.5V
  • Recording Cycle: 100,000 times
  • Embedding: Not embedded
  • Category: Development boards, kits, programmers for evaluation and demonstration purposes
  • ECCN: EAR99
  • REACH: Unaffected
  • Status: Obsolete product

You May Also Be Interested in

Trinamic Motion Control GmbH
BREAKOUTBOARD WITH TMC5160
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess