EN
  • EN
  • DE

ISD15102FYI

Part No ISD15102FYI
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Voice Record and Playback
Description IC VOICE REC/PLAY 3V 2MIN 48LQFP / 120s Voice Record and Playback 80kOhm 3.3V 48-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Nuvoton Technology Corporation of America
Series ChipCorder
Interface SPI
Input Signal Analog - Single Ended, I2S, Microphone
Output Signal Analog - Single Ended, Bridge Tied Load (BTL), PWM Speaker Output
Sampling Frequency 4 ~ 48kHz
Duration 2 Min
Messaging Multiple
Oscillator Type Internal
Features Automatic Gain Control, GPIO, Volume Control
Operating Temperature Range -40°C ~ 85°C (TA)
Operating Supply Voltage 2.7 V ~ 3.6 V
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 777254-ISD15102FYI
Popularity Medium
Supply and Demand Status Limited
Family Name ISD15100
Introduction Date December 02, 2008
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ISD15102FYI CAD Model

Description

The Nuvoton Technology Corporation of America ChipCorder ISD15102FYI is an integrated circuit (IC) that features automatic gain control, GPIO, and volume control.

  • Package: 48-LQFP
  • Operating Temperature: -40°C to 85°C
  • Input Signal: Analog single-ended, I2S, microphone
  • Output Signal: Analog single-ended, bridge-tied load (BTL), PWM speaker output
  • Interface: SPI
  • Oscillator Type: Internal
  • Duration: 2 minutes
  • Sampling Frequency: 4 ~ 48kHz
  • Messaging: Multiple
  • Family Name: ISD15100
  • Introduction Date: December 02, 2008
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Limited

You May Also Be Interested in

Nuvoton Technology Corporation of America
SINGLE-CHIP, MULTIPLE-MESSAGES, VOICE RECORD/PLAYBACK DEVICE 32-, 40-, 48-, AND 64-SECOND DURATION | IC VOICE REC/PLAY 32SEC 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 40SEC 16SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 2MIN 28SOIC
Lowest to $8.7792
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
30-SEC 3V DIGITAL AUDIO PLAYBACK / Voice Record/Playback IC Message
Lowest to $1.6817
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 64MIN 48LQFP
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-TSOP
Need more? Email Us
Nuvoton Technology Corporation of America
Multi-Message Single-Chip Voice Record & Playback Devices | IC VOICE REC/PLAY 30SEC 28-SOIC
Lowest to $8.6029
Nuvoton Technology Corporation of America
IC VOICE REC/PLAY 150SEC 28TSOP
Lowest to $9.2931

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess