The N570F064L48 is a microcontroller unit (MCU) manufactured by Nuvoton Technology Corporation of America. This device belongs to Nuvoton's NuMicro® Family, which is based on the ARM Cortex®-M0 core. This core offers a balance of performance and low power consumption, making it suitable for a wide range of embedded applications.
Applications
- Industrial control systems
- Home automation
- Consumer electronics
- Motor control
- Gaming peripherals
Features
- ARM Cortex-M0 core running up to 50 MHz
- 64 KB Flash memory for program storage
- 4 KB SRAM for data storage
- Operating Voltage: 2.5V ~ 5.5V
- Multiple communication interfaces: UART, SPI, I2C
- PWM (Pulse Width Modulation) for motor control and dimming applications
- ADC (Analog-to-Digital Converter) for analog signal acquisition
- GPIO (General Purpose Input/Output) pins for interfacing with external devices
- Package: LQFP48
Benefits
- Low power consumption for energy-efficient applications
- High performance with the ARM Cortex-M0 core
- Flexible communication interfaces for connecting to various peripherals
- Integrated ADC for analog signal processing
- Compact LQFP48 package for space-constrained designs
- Cost-effective solution for embedded control
The N570F064L48 is designed for embedded applications requiring a balance of processing power and low energy consumption. Its integrated peripherals and memory make it a suitable candidate for various control and monitoring tasks. Further details can be found in the official Nuvoton datasheet for precise programming and implementation details.