EN
  • EN
  • DE

NAU8223YG

Part No NAU8223YG
Manufacturer Nuvoton Technology Corporation of America
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 3.1W 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 27 Weeks
Features Amplifier IC 2-Channel (Stereo) Class D 20-QFN (4x4)
Manufacturer Nuvoton Technology Corporation of America
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-QFN (4x4)
Family Name NAU8223
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886794-NAU8223YG
Ultra Librarian 3D Model Ultra Librarian NAU8223YG CAD Model

Description

The NAU8223YG is a high-performance audio codec from Nuvoton Technology Corporation. It's designed for a wide range of applications requiring high-quality audio processing, including portable devices, communication systems, and multimedia devices.

Applications:

  • Portable Audio Players: Provides high-quality audio playback and recording capabilities.
  • Smartphones: Integrated into smartphones for audio processing, including voice calls, music playback, and audio recording.
  • Tablets: Similar to smartphones, offering audio capabilities for multimedia applications.
  • Voice Communication Devices: Used in VoIP phones and conferencing systems for clear and reliable audio communication.
  • Multimedia Devices: Integrated into devices like digital cameras, camcorders, and set-top boxes for audio recording and playback.

Features:

  • High-Performance Audio Codec: Supports high-resolution audio playback and recording.
  • Stereo Audio: Supports stereo audio input and output.
  • Low Power Consumption: Designed for low power consumption, making it suitable for portable devices.
  • Integrated Headphone Amplifier: Includes a built-in headphone amplifier for driving headphones directly.
  • Digital Audio Interface: Supports digital audio interfaces such as I2S.
  • Analog Audio Input and Output: Supports analog audio input and output for connecting to external audio sources and speakers.
  • Advanced Noise Reduction: Includes advanced noise reduction and echo cancellation features.

Benefits:

  • High-Quality Audio: Provides excellent audio performance for a wide range of applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Enhanced Voice Communication: Advanced noise reduction and echo cancellation improve voice communication clarity.
  • Versatile Functionality: Supports a wide range of audio formats and interfaces.

Additional Details:

The NAU8223YG includes programmable gain amplifiers (PGAs) for both the microphone input and headphone output, allowing for precise control over audio levels. It supports various sampling rates and audio formats. It also features an integrated PLL (Phase-Locked Loop) for clock generation. The device is available in a small package, making it suitable for space-constrained applications.

You May Also Be Interested in

THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2230 $51.1290
55+ $1.8240 $100.3200
85+ $1.7670 $150.1950
117+ $1.7100 $200.0700
152+ $1.6530 $251.2560
203+ $1.4820 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess