EN
  • EN
  • DE

LW QH8G-Q2OO-3K5L-1

Part No LW QH8G-Q2OO-3K5L-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Indication - Discrete
Description LED COOL WHITE DIFFUSED 0402 SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 15 Weeks
Features White, Cool 5600K LED Indication - Discrete 2.8V 0402 (1005 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series CHIPLED 0402
Package Reel - TR
Mounting Surface Mount
Package 0402 (1005 Metric)
Case / Package 0402
Family Name LW QH8
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number LWQH8G-Q2S2-3K5L-1, LW QH8G-Q2S2-3K5L-1, 475-3454-2, 475-3454-6, LW QH8G-Q2OO-3K5L-1-ND, Q65110A8029, LW QH8G-Q2OO-3K5L-1-5-R18, LW QH8G-Q2S2-3K5L-1-ND, 475-3454-1
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880346-LW QH8G-Q2OO-3K5L-1
Ultra Librarian 3D Model Ultra Librarian LW QH8G-Q2OO-3K5L-1 CAD Model

Description

The LW QH8G-Q2OO-3K5L-1 is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. This LED is designed for applications requiring high brightness, efficiency, and reliability. It offers excellent color consistency and long operational life, making it suitable for a wide range of lighting and display applications.

Applications:

  • Automotive lighting (e.g., daytime running lights, signal lights)
  • General lighting (e.g., indoor, outdoor)
  • Backlighting for displays (e.g., LCD screens)
  • Signage and advertising
  • Specialty lighting (e.g., medical, horticultural)

Features:

  • High luminous efficacy (lumens per watt) for energy efficiency
  • Compact package size for design flexibility
  • Wide viewing angle for uniform light distribution
  • Long operational life for reduced maintenance
  • Excellent color consistency for accurate color rendering

Benefits:

  • Reduced energy consumption and lower operating costs
  • Enables smaller and more compact lighting designs
  • Provides uniform and consistent illumination
  • Minimizes the need for frequent replacements
  • Ensures accurate color representation in lighting and display applications

Additional Details:

The LW QH8G-Q2OO-3K5L-1 typically utilizes advanced LED chip technology and packaging techniques to achieve its high performance. Key specifications often include forward voltage, forward current, luminous flux (brightness), color temperature, and viewing angle. This LED is commonly available in surface-mount packages and designed for reflow soldering processes. Thermal management is critical for maintaining its performance and longevity; therefore, proper heat sinking is usually required. OSRAM's stringent quality control ensures high reliability and consistency in performance. The specific wavelength and color rendering index (CRI) may vary depending on the exact model and intended application. These LEDs are compliant with RoHS and REACH regulations, ensuring they are environmentally friendly.

You May Also Be Interested in

Dialight
microLED SMD LEDs REVERSE MOUNT 1206 PACKAGE (3.2MM X 1.6MM X 1.1MM)
Need more? Email Us
Everlight Electronics Co Ltd
Chip LED (1.1 mm Height)
Lowest to $0.0647
Stanley Electric Co
Single Color Right Angle Type (3.0 X 2.0 mm)
Lowest to $0.2144
Dialight
Micro LED SMD LED '598 SERIES' 1206 PACKAGE (3.2mm X 1.6mm X 0.7mm) Single Color Water Clear
Lowest to $1.1700
Kingbright Corporation
3.2x2.4mm SMD CHIP LED LAMP
Lowest to $0.1016
Kingbright
Lowest to $0.0982
Lite-On Inc.
Property of Lite-On Only
Lowest to $0.0219
Rohm Semiconductor
Two-color chip LEDs, super small type
Lowest to $0.0508
Stanley Electric Co
LED ORANGE DIFF 0805 R/A SMD / LED Uni-Color Orange 609nm 2-Pin SMD T/R
Lowest to $0.8722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess