EN
  • EN
  • DE

NCT3947S-A

Part No NCT3947S-A
Manufacturer Nuvoton Technology Corporation of America
Catalog OEM Parts (M - N)
Description IC Fan Driver Dc/pwm 8SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 976529-NCT3947S-A
Categories OEM Parts(M-N)
Manufacturer Nuvoton Technology Corporation of America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCT3947S-A CAD Model

Description

The NCT3947S-A is a hardware monitor IC manufactured by Nuvoton Technology Corporation of America. It is designed to monitor critical system parameters such as voltages, temperatures, and fan speeds in computer systems and other electronic devices.

Applications

  • Desktop Computers: Monitors system voltages, temperatures, and fan speeds to ensure stable operation.
  • Server Systems: Provides critical monitoring functions in server environments to prevent system failures.
  • Embedded Systems: Integrated into embedded systems to monitor system health and provide alerts in case of anomalies.
  • Industrial Control Systems: Monitors environmental conditions and system parameters in industrial control applications.
  • Gaming PCs: Monitors temperatures and fan speeds of critical components like CPUs and GPUs in high-performance gaming PCs.

Features

  • Voltage Monitoring: Monitors multiple voltage rails, including Vcore, VCC, +3.3V, +5V, and +12V.
  • Temperature Monitoring: Monitors temperatures using external thermistors or internal temperature sensors.
  • Fan Speed Monitoring: Measures fan speeds using tachometer inputs to ensure proper cooling.
  • Alert Generation: Generates alerts when monitored parameters exceed predefined thresholds.
  • SMBus/I2C Interface: Communicates with the host system via SMBus or I2C interface.
  • PWM Fan Control: Supports PWM (Pulse Width Modulation) fan control to adjust fan speeds based on temperature.

Benefits

  • System Stability: Ensures stable system operation by monitoring critical parameters and providing alerts.
  • Preventive Maintenance: Enables preventive maintenance by detecting potential problems before they lead to system failures.
  • Overheating Protection: Protects system components from overheating by monitoring temperatures and controlling fan speeds.
  • Improved Reliability: Enhances system reliability by detecting and preventing potential issues.
  • Remote Monitoring: Allows remote monitoring of system parameters via the SMBus/I2C interface.

Additional Details

The NCT3947S-A typically supports multiple temperature sensors and fan speed tachometer inputs. It includes programmable alert thresholds and hysteresis settings to prevent false alarms. The device communicates with the host system using a standard SMBus or I2C interface, allowing for easy integration into existing systems. It is typically packaged in a small form factor, such as a QFN or TSSOP package. Detailed specifications, including voltage ranges, temperature accuracy, and communication protocols, can be found in the official datasheet from Nuvoton. The device is crucial for maintaining the health and stability of computer systems and other electronic devices.

You May Also Be Interested in

Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Intel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $6.4029
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2513 $62.5650
115+ $1.0267 $118.0705
175+ $0.9946 $174.0550
240+ $0.9626 $231.0240
315+ $0.9305 $293.1075
420+ $0.8341 $350.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess