EN
  • EN
  • DE

PC87427-ICK/VLA

Part No PC87427-ICK/VLA
Manufacturer Nuvoton Technology Corporation of America
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Nuvoton Technology Corporation of America
Win Source Part Number 345012-PC87427-ICK/VLA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC87427-ICK/VLA CAD Model

Description

The PC87427-ICK/VLA is a highly integrated Super I/O controller manufactured by Nuvoton Technology Corporation of America. This chip provides a range of essential functionalities for PC systems, focusing on legacy I/O requirements while incorporating modern power management features.

Applications

  • Desktop PCs
  • Embedded Systems
  • Industrial Control Systems
  • Motherboard Integration

Features

  • Floppy Disk Controller (FDC): Supports standard floppy disk drives with data transfer rates up to 1 Mbps.
  • Serial Ports (UARTs): Provides multiple UARTs (Universal Asynchronous Receiver/Transmitters) for serial communication.
  • Parallel Port (LPT): Includes a standard parallel port for printer connectivity and other legacy peripherals.
  • Keyboard and Mouse Controller: Integrated keyboard and mouse controller functionality.
  • Hardware Monitoring: Monitors system voltages, temperatures, and fan speeds.
  • Power Management: Supports ACPI (Advanced Configuration and Power Interface) for efficient power management.
  • Infrared (IrDA) Controller: Facilitates wireless communication via IrDA.
  • GPIO (General Purpose Input/Output) Pins: Offers a number of configurable GPIO pins for custom applications.

Benefits

  • Comprehensive I/O Solution: Integrates multiple legacy I/O functions into a single chip, reducing board space and cost.
  • Enhanced System Monitoring: Provides real-time monitoring of critical system parameters to prevent overheating and other failures.
  • Improved Power Efficiency: Supports ACPI power management to minimize energy consumption.
  • Flexible Configuration: Allows customization of I/O settings to meet specific system requirements.
  • Legacy Device Support: Ensures compatibility with older peripherals and devices.

Technical Specifications

The PC87427-ICK/VLA typically operates within a 3.3V or 5V power supply range. It is often packaged in a LQFP (Low-profile Quad Flat Pack) or similar surface-mount package. Specific operating temperature ranges and electrical characteristics can vary; refer to the official Nuvoton datasheet for detailed specifications. It interfaces with the system chipset via the LPC (Low Pin Count) bus.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 447 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess